EN
  • EN
  • DE

CM1401-03CP

Part No CM1401-03CP
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/30PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 4
Center / Cutoff Frequency 58MHz (Cutoff)
Attenuation Value 30dB @ 800MHz to 2.7GHz
Resistance - Channel (Ohms) 100
Values R = 100 Ohms, C = 30pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.117" L x 0.052" W (2.96mm x 1.33mm)
Height 0.026" (0.65mm)
Win Source Part Number 050351-CM1401-03CP
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CM1401-03CP CAD Model

Description

The CM1401-03CP is a state-of-the-art EMI filtering and line termination device designed by ON Semiconductor, a leading company in energy-efficient innovations. This component is specifically created to provide superior EMI filtering for electronic equipment, particularly for high-speed data lines. It is an ideal solution for maintaining signal integrity while minimizing electromagnetic interference in various applications.

Key Features

  • Integrated ESD Protection: The CM1401-03CP comes with built-in Electrostatic Discharge (ESD) protection, safeguarding sensitive circuitry from the potentially damaging effects of static electricity.
  • Low Capacitance: This device boasts a low input/output capacitance, making it suitable for high-speed data interfaces without significantly affecting signal quality.
  • Compact Design: ON Semiconductor has engineered the CM1401-03CP in a compact package, allowing for space-saving PCB design and easy integration into a wide range of electronic products.
  • High Attenuation: The device provides high attenuation of unwanted EMI signals over a broad frequency range, ensuring cleaner data transmission and reduced noise in electronic systems.

Applications

The CM1401-03CP is versatile and can be used in a variety of applications where EMI filtering and signal integrity are of paramount importance. Some common applications include:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Notebook and Desktop Computers
  • Portable Media Players
  • Digital Cameras
  • Other Portable Electronic Devices

Technical Specifications

ON Semiconductor has equipped the CM1401-03CP with robust technical specifications to meet the demands of modern electronic devices:

  • ESD Protection: >15 kV
  • Filtering: 3-Line EMI Filter
  • Package: 6-Pin UDFN
  • Operating Temperature: -40°C to +85°C

With its combination of ESD protection, low capacitance, high attenuation, and a compact form factor, the CM1401-03CP from ON Semiconductor is an excellent choice for designers looking to enhance the performance and reliability of their electronic products.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess