EN
  • EN
  • DE

SN74HC374ADBRE4

Part No SN74HC374ADBRE4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20SSOP / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74HC
Product Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 70 MHz
Max Propagation Delay @ V, Max CL 31ns @ 6V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 7.8mA, 7.8mA
Voltage - Supply 2V ~ 6V
Current - Quiescent (Iq) 8 µA
Input Capacitance 3 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-SSOP
Package / Case 20-SSOP (0.209", 5.30mm Width)
Base Product Number 74HC374
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258497-SN74HC374ADBRE4
Ultra Librarian 3D Model Ultra Librarian SN74HC374ADBRE4 CAD Model

Description

The SN74HC374ADBRE4 is a high-performance, octal edge-triggered D-type flip-flop integrated circuit (IC) designed and manufactured by Texas Instruments. This IC is part of the 'HC family, which signifies the high-speed CMOS technology used to build this device. The SN74HC374ADBRE4 is designed to offer both the high-speed performance of LSTTL combined with the low power consumption of standard CMOS integrated circuits.

Key Features:

  • Wide Operating Voltage Range: The device supports a wide operating voltage range from 2V to 6V, making it suitable for a variety of applications across different voltage levels.
  • High Current Drive: This IC can source or sink up to 25mA of current, providing robust drive capabilities for connected components.
  • Low Power Consumption: The SN74HC374ADBRE4 is designed for low power consumption, which is critical for battery-powered or energy-efficient applications.
  • Octal Flip-Flop Configuration: The device contains eight D-type flip-flops, which can be used to store 8 bits of data. Each flip-flop has independent data (D), clock (CLK), and output enable (OE) inputs.
  • Edge-Triggered Clocking: The flip-flops in this IC are edge-triggered, capturing data on the rising edge of the clock signal, which provides precise control over data timing and synchronization.
  • 3-State Outputs: The outputs of the SN74HC374ADBRE4 have a 3-state configuration, allowing for connection to a bus or other systems where multiple outputs must be connected without interference.
  • Robust Packaging: The device comes in a DB (SSOP) package, ensuring a compact footprint and compatibility with automated surface-mount assembly processes.

Applications:

The SN74HC374ADBRE4 is suitable for a wide range of applications, including:

  • Buffer/Storage Registers
  • Data Storage and Transfer
  • System Address Registers
  • Communication Interfaces
  • Microprocessor Systems

With its combination of high-speed operation, low power consumption, and robust functionality, the SN74HC374ADBRE4 from Texas Instruments is an ideal choice for designers looking for a reliable octal flip-flop solution in their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess