SN74HC374 Octal Edge-Triggered D-Type Flip-Flops
The SN74HC374 is a high-performance, octal edge-triggered D-type flip-flop integrated circuit designed and manufactured by Texas Instruments. This device features eight D-type flip-flops with 3-state outputs that are designed to be used in a wide range of applications, including memory address registers, data storage, and data transferring systems.
Key Features:
- Wide Operating Voltage Range: The SN74HC374 operates at a voltage range from 2 V to 6 V, making it compatible with a variety of logic levels and suitable for interfacing with microcontrollers and other digital systems.
- High Current Drive: The device can drive up to 15 mA at the output, allowing for direct drive of LEDs and other high-current devices.
- Low Power Consumption: With a typical power consumption of 80 µA, the SN74HC374 is ideal for battery-powered and portable applications.
- 3-State Outputs: The 3-state outputs can be put in a high impedance state, effectively disconnecting the output from the circuit, which is useful for bus-oriented systems.
- Edge-Triggered Flip-Flops: The flip-flops in the SN74HC374 are edge-triggered, capturing data on the rising edge of the clock signal, providing precise timing and synchronization.
Applications:
The versatility of the SN74HC374 makes it suitable for a broad range of applications, including:
- Buffer registers
- Data storage and transfer
- Control registers
- System clocks
Product Specifications:
Parameter
Value
Logic Family
HC
Number of Circuits
8
Output Type
3-State
Package / Case
DIP, SOIC, etc.
Mounting Type
Through-Hole, Surface Mount
For detailed information and data sheets, visit the Texas Instruments official website or contact their support team.