EN
  • EN
  • DE

SN74HC368DG4

Part No SN74HC368DG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 6V 16SOIC / Buffer, Inverting 2 Element 2, 4 (Hex) Bit per Element 3-State Output 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74HC
Package Tube
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 2, 4 (Hex)
Output Type 3-State
Current - Output High, Low 7.8mA, 7.8mA
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HC368
Standard Package 40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259574-SN74HC368DG4
Ultra Librarian 3D Model Ultra Librarian SN74HC368DG4 CAD Model

Description

The SN74HC368DG4 from Texas Instruments is a high-performance integrated circuit designed to deliver robust buffering and driving capabilities for a wide variety of digital applications. This device features six independent inverter buffers/drivers with 3-state outputs, which makes it an ideal choice for interfacing and signal conditioning tasks in complex digital systems.

Key Features:

  • Logic Type: Inverter Buffers/Drivers with 3-State Outputs.
  • Number of Circuits: Six independent circuits allow for flexible usage across multiple signal paths.
  • Output Type: 3-State outputs enable high-impedance states for bus-oriented systems.
  • Operating Voltage Range: 2 V to 6 V, compatible with a variety of logic levels and ensuring adaptability to both TTL and CMOS technologies.
  • Output Drive Capability: Capable of driving up to 15 LSTTL loads, ensuring strong signal integrity in demanding applications.
  • Propagation Delay Time: Fast propagation delay minimizes timing discrepancies in high-speed digital circuits.
  • Operating Temperature: -40°C to 85°C, suitable for industrial environments.
  • Package / Case: SOIC-16, a compact surface-mount package that saves space on PCBs.

Applications:

The SN74HC368DG4 is versatile and can be used in a variety of digital systems, including:

  • Logic level shifting and signal buffering
  • Bus interface and bus isolation
  • Memory address driving
  • Data transmission and reception
  • Microprocessor or microcontroller interfacing

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74HC368DG4 is no exception. With its robust design and stringent quality control, this component ensures stable performance and longevity in your digital systems.

Ordering Information:

To order the SN74HC368DG4 or to obtain more detailed specifications, please visit the Texas Instruments official website or contact an authorized distributor. Ensure your designs are powered by the reliability and performance of Texas Instruments.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess