EN
  • EN
  • DE

PEEL18CV8J-7

Part No PEEL18CV8J-7
Manufacturer ICT
Catalog Custom Parts (N - R)
Description CMOS Programmable Electrically Erasable Logic Device
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1147818-PEEL18CV8J-7
Categories Custom Parts
Manufacturer ICT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEEL18CV8J-7 CAD Model

Description

The PEEL18CV8J-7 is a Programmable Electrically Erasable Logic (PEEL) device manufactured by ICT (International CMOS Technology). It's a versatile chip designed for implementing custom logic functions in a wide range of digital systems. The device offers a flexible architecture that allows designers to configure the logic gates and interconnections to create specific digital circuits. The PEEL18CV8J-7 is known for its ease of programming and reprogrammability, making it suitable for prototyping, low-volume production, and applications where design changes are anticipated.

Applications

  • Address Decoding: Used in memory systems for address decoding and memory selection.
  • State Machines: Implements state machines for controlling sequential logic circuits.
  • Peripheral Controllers: Used as custom peripheral controllers for interfacing with external devices.
  • Glue Logic: Provides glue logic to connect different digital components and systems.
  • Custom Logic Circuits: Implements custom logic functions for specialized applications.

Features

  • Programmable Logic: User-configurable logic gates and interconnections.
  • Electrically Erasable: Reprogrammable using electrical signals.
  • High-Speed Performance: Fast propagation delays for high-speed operation.
  • Low Power Consumption: CMOS technology for minimal power usage.
  • Flexible Architecture: Versatile architecture allows for implementing a wide range of logic functions.

Benefits

  • Design Flexibility: Allows designers to implement custom logic circuits quickly and easily.
  • Reduced Time-to-Market: Rapid prototyping and design iteration capabilities.
  • Simplified Design Process: Simplifies the design process by providing a programmable logic solution.
  • Lower System Cost: Reduces the need for discrete logic components, lowering overall system cost.
  • Easy Reprogrammability: Allows for easy modification and updates to the logic design.

The PEEL18CV8J-7 features 18 inputs and 8 outputs, providing ample connectivity for implementing complex logic functions. The device is programmed using a standard PEEL programmer, which allows designers to easily download and verify the logic design. The typical propagation delay for the PEEL18CV8J-7 is around 7 ns, making it suitable for high-speed applications. The device operates from a single 5V power supply and is available in a DIP or PLCC package. Its flexibility, ease of programming, and high performance make it a popular choice for implementing custom logic functions in various digital systems. The electrically erasable feature allows for easy design modifications and updates without the need to replace the chip.

You May Also Be Interested in

QSI
Need more? Email Us
Intel
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
RF Micro Devices
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Intel
Contact for details
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess