EN
  • EN
  • DE

SN74HC368DBR

Part No SN74HC368DBR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 6V 16SSOP / Buffer, Inverting 2 Element 2, 4 (Hex) Bit per Element 3-State Output 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74HC
Product Status Obsolete
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 2, 4 (Hex)
Output Type 3-State
Current - Output High, Low 7.8mA, 7.8mA
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-SSOP (0.209", 5.30mm Width)
Supplier Device Package 16-SSOP
Base Product Number 74HC368
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259601-SN74HC368DBR
Ultra Librarian 3D Model Ultra Librarian SN74HC368DBR CAD Model

Description

Product Overview: SN74HC368DBR

The SN74HC368DBR is a high-performance integrated circuit from Texas Instruments, renowned for its versatility and reliability in digital electronics. This particular device belongs to the 74HC family, which is well-known for its high-speed CMOS logic. The SN74HC368DBR is a hex inverter buffer/driver designed to provide robust output drive capability while maintaining the low power consumption of CMOS circuitry.

Key Features

  • Logic Type: The SN74HC368DBR is a hex (six) inverter buffer/driver, meaning it contains six independent inverter buffer/drivers in one package.
  • Output Drive: It is capable of driving high-capacitive loads and provides a high-current output drive of up to 7.8 mA at 5V. This makes it suitable for driving LEDs, relays, and other high-current devices.
  • Wide Operating Voltage: The device operates over a wide voltage range of 2V to 6V, making it compatible with most TTL levels.
  • 3-State Outputs: It features 3-state outputs which can be used in bus-oriented applications. This means the output can be set to a high, low, or high-impedance state, providing flexibility in interfacing with other components on a shared bus.
  • Package Type: The SN74HC368DBR comes in a SSOP (Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.

Applications

The SN74HC368DBR is designed for use in a wide range of applications, including:

  • Logic level shifting
  • Memory address drivers
  • Bus-oriented systems
  • Data transmission lines
  • LED drivers

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74HC368DBR is rigorously tested to ensure it meets the stringent requirements for industrial and commercial applications. With its robust design and Texas Instruments' reputation for reliability, this product is an excellent choice for designers looking for a dependable solution for their digital logic needs.

In conclusion, the SN74HC368DBR from Texas Instruments is a versatile, high-performance hex inverter buffer/driver that is well-suited for a variety of electronic applications. Its ability to interface with high-current loads and its compatibility with multiple voltage levels make it a valuable component in any digital system design.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3817 $51.5295
320+ $0.3132 $100.2240
495+ $0.3035 $150.2325
685+ $0.2937 $201.1845
885+ $0.2839 $251.2515
1,180+ $0.2545 $300.3100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,170 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess