EN
  • EN
  • DE

SN74LS670DRG4

Part No SN74LS670DRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC REGISTER FILE 1 X 1:1 16SOIC / Register File 1 x 1:1 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74LS
Product Status Obsolete
Type Register File
Independent Circuits 4
Current - Output High, Low 2.6mA, 8mA
Voltage Supply Source Single Supply
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74LS670
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256567-SN74LS670DRG4
Ultra Librarian 3D Model Ultra Librarian SN74LS670DRG4 CAD Model

Description

The SN74LS670DRG4 is a high-performance, quadruple register file designed by Texas Instruments, which operates as a versatile storage solution for digital systems. This integrated circuit is part of the 74LS series, known for its low-power Schottky technology, and is particularly well-suited for applications requiring efficient data storage and retrieval in the form of a register array.

Key Features

  • Technology: The device is built using Low-power Schottky (LS) technology, ensuring reduced power consumption and heat dissipation without sacrificing speed.
  • Registers: It consists of four 4-bit registers, providing a total of 16 bits of storage. Each register can be accessed independently, allowing for flexible data management.
  • 3-State Outputs: The SN74LS670DRG4 features 3-state outputs, which enable the device to be directly connected to a data bus. This allows for easy data transfer without the need for additional buffering.
  • Operational Modes: The device supports multiple operational modes, including clear, read, write, and select. This versatility makes it suitable for a wide range of applications.
  • Packaging: It comes in an SOP (Small Outline Package) design, under the part number SN74LS670DRG4, which is ideal for space-constrained applications.

Applications

The SN74LS670DRG4 is designed for use in a variety of digital systems where data storage, transfer, and manipulation are crucial. Its applications span across:

  • Data processing systems
  • Communication systems
  • Computers and computer peripherals
  • Control systems

Quality and Reliability

As with all Texas Instruments products, the SN74LS670DRG4 is manufactured to high standards of quality and reliability. Customers can expect consistent performance and durability from this device, ensuring it can meet the demands of even the most challenging applications.

Ordering and Availability

For ordering information, availability, and detailed specifications, please visit the Texas Instruments website or contact an authorized distributor. Ensure that the part number SN74LS670DRG4 is used when placing an order to receive the exact device described in this overview.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess