The SMD6STRMWH is a surface mount RJ45 connector with integrated magnetics, manufactured by Halo Electronics Inc. This connector is designed for Gigabit Ethernet applications, offering high-speed data transmission and reliable performance. The integrated magnetics provide electrical isolation and common mode noise reduction, crucial for maintaining signal integrity in demanding network environments.
Applications
- Gigabit Ethernet networking devices
- Routers and switches
- Network interface cards (NICs)
- Industrial Ethernet applications
- Embedded systems with high-speed network connectivity
Features
- Surface mount RJ45 connector
- Integrated magnetics for Gigabit Ethernet
- Compliant with IEEE 802.3ab standard
- RoHS compliant
- High-temperature reflow compatible
- Tab-up configuration
Benefits
- Simplified PCB layout due to integrated magnetics
- Improved signal integrity and reduced EMI
- Reliable high-speed data transmission
- Cost-effective solution for Gigabit Ethernet connectivity
- Easy integration into automated assembly processes
Additional Details
The SMD6STRMWH is designed to meet the stringent requirements of Gigabit Ethernet applications. The integrated magnetics provide 1500Vrms isolation, protecting sensitive circuitry from voltage surges and electrical noise. It's designed to meet the requirements of high-speed Ethernet applications, ensuring low insertion loss, high return loss, and excellent crosstalk performance compliant with IEEE 802.3ab standards. The operating temperature range typically spans from -40°C to +85°C, making it suitable for a wide range of environments. The connector body is made of high-temperature thermoplastic, ensuring durability during reflow soldering. The pinout follows the standard RJ45 configuration, simplifying integration with existing Gigabit Ethernet controllers and PHYs. The surface mount design allows for automated assembly, reducing manufacturing costs and improving reliability. The white housing can aid visual identification on a PCB.