EN
  • EN
  • DE

SN74HC244P

Part No SN74HC244P
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case TSSOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 716330-SN74HC244P
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SN74HC244P CAD Model

Description

Product Overview: SN74HC244P by Texas Instruments

The SN74HC244P is a high-performance, octal buffer and line driver designed to provide efficient drive capabilities with robust performance. Manufactured by Texas Instruments, this integrated circuit is part of the 'HC' family, which signifies its high-speed CMOS technology. It is specifically designed to improve the performance of general-purpose bus-driving applications with a wide operating voltage range.

Key Features

  • High Drive: The SN74HC244P is equipped with two independent line drivers with 3-state outputs, which are essential for driving bus lines or buffer memory address registers.
  • Wide Operating Voltage Range: It operates at a voltage range from 2V to 6V, ensuring compatibility with a variety of logic families and system voltages.
  • High Current Drive: This device can source or sink up to 35 mA at its outputs, providing reliable drive capability even for capacitive loads.
  • Low Power Consumption: Characteristic of CMOS devices, the SN74HC244P has a low power consumption, making it suitable for battery-operated and power-sensitive applications.
  • Logic-Level Shifting: Its wide voltage range also allows it to be used for logic-level shifting from one voltage domain to another, making it versatile for multi-voltage systems.

Applications

The SN74HC244P is commonly used in a variety of digital applications such as:

  • Bus driving for data and address lines in microprocessor or microcontroller-based systems
  • Buffering signals for data transmission over long distances or between different logic levels
  • Memory address driving for RAM, ROM, and flash memory expansions
  • Interface circuitry for peripheral devices

Product Specifications

The SN74HC244P is provided in a 20-pin plastic DIP (Dual In-line Package), making it suitable for through-hole mounting techniques. Its operating temperature range spans from -40°C to 85°C, which assures reliable operation under extreme conditions. The package is also RoHS compliant, ensuring adherence to environmental standards regarding hazardous substances.

With its robust design and versatile features, the SN74HC244P from Texas Instruments stands out as a reliable choice for designers looking to implement efficient bus driving or buffering solutions in their digital systems.

You May Also Be Interested in

Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess