EN
  • EN
  • DE

SN74HC20DBRG4

Part No SN74HC20DBRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 2CH 4-INP 14SSOP / NAND Gate IC 2 Channel 14-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74HC
Product Status Obsolete
Logic Type NAND Gate
Number of Circuits 2
Number of Inputs 4
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5V ~ 1.8V
Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL 19ns @ 6V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-SSOP
Package / Case 14-SSOP (0.209", 5.30mm Width)
Base Product Number 74HC20
Standard Package 4,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257859-SN74HC20DBRG4
Ultra Librarian 3D Model Ultra Librarian SN74HC20DBRG4 CAD Model

Description

The SN74HC20DBRG4 from Texas Instruments is a high-performance, dual 4-input NAND gate integrated circuit that belongs to the 74HC logic family. This advanced technology device is designed to operate with a power supply range of 2V to 6V, providing a flexible solution for a wide range of applications. It comes in a small-outline integrated circuit (SOIC) package, specifically in a 14-pin configuration, making it suitable for compact PCB layouts.

With its robust logic gate design, the SN74HC20DBRG4 offers high noise immunity and low power consumption, which is essential for battery-operated and power-sensitive applications. The device features a balanced propagation delay and transition times, ensuring reliable and fast operation, which is crucial for high-speed digital systems.

The dual 4-input NAND gate function allows it to be used in various digital circuits, including logic function generators, digital signal processing, and complex combinational circuits. Its versatility makes it an excellent choice for designers looking to implement Boolean functions and for educational purposes where understanding digital logic is necessary.

The SN74HC20DBRG4 is characterized for operation from -40°C to 85°C, providing a reliable performance across a wide temperature range, which is suitable for industrial and automotive applications. Moreover, its latch-up performance exceeds 250 mA per JESD 17, ensuring device security and stability under extreme conditions.

Key features of the SN74HC20DBRG4 include:

  • Wide Operating Voltage Range of 2V to 6V
  • Outputs Can Drive Up To 10 LSTTL Loads
  • Low Power Consumption, 20-μA Max ICC
  • Typical tpd = 13 ns
  • ±4-mA Output Drive at 5V
  • Low Input Current of 1 μA Max
  • Direct LSTTL Input Logic Compatibility; VIL = 0.8V Max; VIH = 2V Min

This integrated circuit is a testament to Texas Instruments' commitment to producing high-quality, reliable components for the electronics industry. Whether for prototyping or mass production, the SN74HC20DBRG4 is an excellent choice for implementing complex logic circuitry in a compact and efficient manner.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess