EN
  • EN
  • DE
  • IT

SN74HC175D

Part No SN74HC175D
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR | IC FF D-TYPE SNGL 4BIT 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Master Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 4
Clock Frequency 60MHz
Max Propagation Delay at V, Max CL 26ns at 6V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 5.2mA, 5.2mA
Supply Voltage (V) 2V ~ 6V
Current - Quiescent (Iq) 8μA
Input Capacitance 3pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Family Part Number 74HC175
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1254551-SN74HC175D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74HC175D CAD Model

Description

The SN74HC175D is a high-performance, quad D-type flip-flop integrated circuit designed and manufactured by Texas Instruments. This device features four flip-flops with clear and complementary outputs, making it an essential component for a wide range of digital applications where the storage of binary information is required.

Key Features:

  • Logic Type: D-Type Flip-Flop
  • Output Type: Differential
  • Function: Master Reset
  • Number of Elements: Quad (4 flip-flops)
  • Number of Bits per Element: 1
  • Frequency: High-speed performance
  • Supply Voltage Range: 2 V to 6 V
  • Operating Temperature Range: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-16

Product Description:

The SN74HC175D is part of the HC family and utilizes CMOS technology to achieve its high-speed operation. Each flip-flop has individual clear and clock inputs, with the output being available in both normal and complemented form. The clear input is asynchronous, which means it can reset the flip-flop independently of the clock input, ensuring greater control over the stored data.

With a wide supply voltage range from 2 V to 6 V, the SN74HC175D is versatile and can be incorporated into 5V systems with ease, while also being compatible with lower voltage applications. This device is characterized for operation from -40°C to 85°C, making it suitable for industrial environments where temperature variations are common.

The SN74HC175D comes in a compact SOIC-16 package, ideal for space-constrained applications. Texas Instruments ensures that this product meets the stringent requirements of the latest industry standards, providing reliability and performance for your digital circuit designs.

Whether you're designing data storage, shift registers, or other digital systems requiring flip-flops, the SN74HC175D offers a robust and flexible solution that engineers can rely on for consistent and high-quality performance.

You May Also Be Interested in

Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
ON Semiconductor
Octal 3-State Non-Inverting D Flip-Flop High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.2556
ON Semiconductor
5V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset | IC FF D-TYPE DUAL 1BIT 20SOIC
Lowest to $8.7815
ON Semiconductor
10-Bit D-Type Flip-Flop | IC FF D-TYPE SNGL 10BIT 24SOIC
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.7003
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6052
MICROSS/On Semiconductor
IC FF D-TYPE DUAL 1BIT
Lowest to $4.3370
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $2.9605

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2194 $50.4620
560+ $0.1801 $100.8560
865+ $0.1744 $150.8560
1,185+ $0.1688 $200.0280
1,535+ $0.1632 $250.5120
2,055+ $0.1463 $300.6465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess