EN
  • EN
  • DE

SN74HC165NSRG4

Part No SN74HC165NSRG4
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description Shift Register Single 8-Bit Serial/Parallel to Serial 16-Pin SOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
Direction Unidirectional
Lead Free Yes
Logic Function OR, Shift Register
Maximum Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Operating Temperature -40 °C
Min Supply Voltage 2 V
Mount Surface Mount
Number of Bits 8
Number of Bits per Element 8
Number of Circuits 1
Number of Elements 1
Number of Input Lines 9
Number of Output Lines 1
Number of Pins 16
Operating Supply Voltage 5 V
Packaging Tape & Reel (TR)
Propagation Delay 30 ns
Radiation Hardening No
RoHS Compliant
Turn-On Delay Time 190 ns
Weight 200.686274 mg
Win Source Part Number 1094962-SN74HC165NSRG4
Categories Logic - Shift Registers
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74HC165NSRG4 CAD Model

Description

Product Overview: SN74HC165NSRG4

The SN74HC165NSRG4 is a high-performance, 8-bit parallel-load shift register designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This integrated circuit is part of the 'HC family, which is well-known for its high-speed CMOS technology. The product is engineered to operate at a wide voltage range from 2V to 6V, providing a versatile solution for interfacing with various microprocessors and digital systems.

Featuring a compact, surface-mount package, the SN74HC165NSRG4 is optimized for space-constrained applications. It is commonly used in data acquisition systems, instrumentation, and digital signal processing where parallel-to-serial conversion is required. With its ability to read multiple inputs simultaneously and then serialize them for output, this shift register enhances the efficiency of data handling in complex electronic systems.

Key Features:

  • Parallel-Load Capability: The SN74HC165NSRG4 can capture 8 bits of parallel data and shift them out serially, making it ideal for expanding the input capability of a microcontroller with limited input/output pins.
  • Wide Operating Voltage Range: With a functional voltage range of 2V to 6V, this device can be used in various logic-level environments, from low-voltage portable equipment to standard 5V logic systems.
  • Direct Overriding Load (Shift/Load) Control: This feature allows the user to control the parallel loading of data with a simple external signal, providing flexibility in timing and data management.
  • Serial Data Output: The SN74HC165NSRG4 provides a serial output that can be connected to the serial input of another shift register or to a microcontroller, enabling the cascading of multiple devices for extended parallel input.
  • High-Speed Operation: Compatible with typical clock frequencies in the MHz range, this shift register can handle high-speed data acquisition and processing tasks.
  • Multiple Package Options: Available in a variety of packages, including the compact 16-pin NSOIC, the product offers flexibility for PCB design and layout.

Applications:

The SN74HC165NSRG4 is suited for a broad range of applications, including:

  • Microcontroller input expansion
  • Data acquisition systems
  • Instrumentation panels
  • Remote data logging
  • Digital signal processing
  • Automation and control systems

With its robust design and Texas Instruments' commitment to quality, the SN74HC165NSRG4 is a reliable choice for designers looking to enhance the input capabilities of their digital systems with minimal pin count and board space.

You May Also Be Interested in

Texas Instruments
IC SHIFT REGISTER 8BIT 16-DIP / Shift Shift Register 1 Element 8 Bit 16-PDIP
Need more? Email Us
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
SN74LS595NSRG4 / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3649
Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC BI-DIR UNIV SHIFT REG 16-SOIC / Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC
Need more? Email Us
Texas Instruments
IC REGISTER FILE DL 16X4 24-SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
Texas Instruments
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.4824

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0519 $52.5950
120+ $0.8631 $103.5720
180+ $0.8362 $150.5160
250+ $0.8092 $202.3000
320+ $0.7822 $250.3040
430+ $0.7013 $301.5590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,918 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess