EN
  • EN
  • DE

SN74HC153DT

Part No SN74HC153DT
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 2 X 4:1 16SOIC / Multiplexer 2 x 4:1 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74HC
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 7.8mA, 7.8mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HC153
Other Names 2156-SN74HC153DT-TITR,SN74HC153DTG4,TEXTISSN74HC153DT,SN74HC153DTE4,SN74HC153DTE4,SN74HC153DTG4
Standard Package 250
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256613-SN74HC153DT
Ultra Librarian 3D Model Ultra Librarian SN74HC153DT CAD Model

Description

The SN74HC153DT from Texas Instruments is a high-performance, dual 4-line to 1-line data selector/multiplexer that is part of the 74HC logic family. This integrated circuit is designed to provide efficient data routing by combining two individual 4-line selectors into a single package, making it an excellent choice for a variety of multiplexing and data-selection applications.

Key Features

  • Logic Type: 4-to-1 multiplexer
  • Number of Circuits: Dual
  • Output Type: Single-ended
  • Operating Voltage: 2 V to 6 V
  • Output Current: High/Low - 5.2 mA/5.2 mA
  • Propagation Delay Time: 13 ns at 6 V
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-16

Performance and Quality

The SN74HC153DT is designed to operate with a wide operating voltage range from 2 V to 6 V, which allows it to be used in various systems without the need for level shifting. The device features low power consumption, yet it delivers high-speed performance with a typical propagation delay time of only 13 ns at 6 V.

Applications

This multiplexer is suitable for a range of applications, including:

  • Data routing
  • Signal gating
  • Function generation
  • Arithmetic logic units

Reliability

With Texas Instruments' commitment to quality, the SN74HC153DT is designed for reliable operation over extended periods. It is fabricated with high-quality materials and undergoes rigorous testing to ensure its performance under various conditions.

Environmental and Safety Compliance

The device is compliant with the RoHS (Restriction of Hazardous Substances) directive, making it environmentally friendly by avoiding the use of hazardous materials in its construction. Additionally, it is designed to meet or exceed industry standards for safety and reliability.

Whether you are designing a complex data system or simply need to route signals efficiently, the SN74HC153DT from Texas Instruments represents a robust and versatile solution that engineers can rely on for their multiplexing needs.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2918 $51.0650
420+ $0.2395 $100.5900
650+ $0.2320 $150.8000
895+ $0.2245 $200.9275
1,155+ $0.2170 $250.6350
1,545+ $0.1946 $300.6570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,540 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess