EN
  • EN
  • DE

SN74CBTS16211DGVR

Part No SN74CBTS16211DGVR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 12 X 1:1 56TVSOP / Bus Switch 12 x 1:1 56-TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBTS
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 56-TVSOP
Base Product Number 74CBTS16211
Other Names 74CBTS16211DGVRE4,74CBTS16211DGVRG4,TEXTISSN74CBTS16211DGVR,74CBTS16211DGVRE4,74CBTS16211DGVRG4,2156-SN74CBTS16211DGVR
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256647-SN74CBTS16211DGVR
Ultra Librarian 3D Model Ultra Librarian SN74CBTS16211DGVR CAD Model

Description

The SN74CBTS16211DGVR from Texas Instruments is a high-performance integrated circuit that serves as a 24-bit FET bus switch. This component is designed to provide high-speed switching with low on-state resistance, making it ideal for applications that require efficient data flow and signal routing. The device is part of the CBTS (Controlled Baseline with Test Scan) series, which is known for its robust design and reliable performance.

Key Features

  • Low On-State Resistance: The switch's low resistance minimizes signal distortion and allows for efficient data transmission.
  • 5-V Tolerant Inputs: Inputs can tolerate up to 5V, even when the device is powered off, providing greater flexibility in mixed-voltage systems.
  • Quick Switching: Fast switch on and off times ensure minimal delay in signal routing, which is critical for high-speed data processing.
  • Low Power Consumption: Designed for low power operation to reduce energy usage in electronic systems.
  • Wide Operating Temperature Range: The device can operate effectively over a broad temperature range, making it suitable for various industrial applications.

Applications

The SN74CBTS16211DGVR is versatile and can be used in a wide array of applications, including:

  • Server and Networking Equipment
  • Telecommunications Infrastructure
  • Data Centers
  • Signal Gating
  • Bus Isolation

Package and Quality

The device comes in a compact TVSOP (Thin Very Small Outline Package) form factor, designated by the DGVR suffix, which is suitable for space-constrained applications. The SN74CBTS16211DGVR is also RoHS compliant, ensuring adherence to environmental standards regarding hazardous substances.

Conclusion

Texas Instruments' SN74CBTS16211DGVR is a reliable and efficient solution for modern electronic systems requiring high-speed data and signal management. Its robust design and feature set make it an excellent choice for designers looking to optimize their applications for speed and power efficiency.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8933 $52.0794
43+ $2.3740 $102.0820
66+ $2.2999 $151.7934
90+ $2.2257 $200.3130
117+ $2.1515 $251.7255
156+ $1.9289 $300.9084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,380 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess