EN
  • EN
  • DE

SN74HC148DG4

Part No SN74HC148DG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC PRIORITY ENCOD 1 X 8:3 16SOIC / Priority Encoder 1 x 8:3 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74HC
Type Priority Encoder
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HC148
Standard Package 40
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256594-SN74HC148DG4
Ultra Librarian 3D Model Ultra Librarian SN74HC148DG4 CAD Model

Description

Product Overview: SN74HC148DG4 by Texas Instruments

The SN74HC148DG4 is a high-performance, 8-line to 3-line priority encoder designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the 'HC' series, which signifies the use of silicon-gate CMOS technology, offering a robust balance between speed and low-power operation. The device is particularly suitable for a wide array of digital applications, including data multiplexing, signal routing, and various forms of control logic.

Key Features

  • Logic Family: The device is built upon CMOS technology, ensuring low power consumption while maintaining high-speed performance.
  • Operating Voltage: It operates over a broad voltage range of 2V to 6V, making it versatile for interfacing with both TTL and CMOS logic levels.
  • Input Line Priority: The SN74HC148DG4 features a cascading circuitry that provides priority to the highest-order input line. This ensures that when multiple inputs are active, the highest-priority signal is always encoded.
  • Output Structure: The outputs are designed to drive 10 LS-TTL loads, which is a testament to its robust output drive capability.
  • Package Type: Enclosed in an SOIC-16 package, the device offers a compact footprint suitable for space-constrained applications.

Applications

The SN74HC148DG4 is adept for use in a wide range of applications, including:

  • Microprocessor interface
  • Control systems
  • Communication systems
  • Data acquisition systems
  • Computer systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN74HC148DG4 is no exception, as it is produced to meet or exceed the stringent industry standards for performance and reliability. Customers can trust this product for critical and long-term applications.

Environmental and Regulatory Compliance

The SN74HC148DG4 adheres to environmental standards, including RoHS compliance, which ensures that the product is free of hazardous substances. It also meets or exceeds various international regulatory requirements, affirming its global applicability and environmental consciousness.

Overall, the SN74HC148DG4 from Texas Instruments represents a reliable and efficient solution for priority encoding needs in digital systems. Its robust design, coupled with TI's reputation for quality, makes it an excellent choice for designers looking to enhance system performance while maintaining low power consumption.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1805 $50.5400
680+ $0.1481 $100.7080
1,050+ $0.1435 $150.6750
1,440+ $0.1389 $200.0160
1,865+ $0.1342 $250.2830
2,495+ $0.1203 $300.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,080 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess