EN
  • EN
  • DE

SN74HC139QDRG4Q1

Part No SN74HC139QDRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X2:4 16SOIC / Decoder/Demultiplexer 1 x 2:4 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74HC
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HC139
Other Names 2156-SN74HC139QDRG4Q1,296-SN74HC139QDRG4Q1TR,296-SN74HC139QDRG4Q1DKR,296-SN74HC139QDRG4Q1CT,SN74HC139QDRG4Q1,TEXTISSN74HC139QDRG4Q1
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256493-SN74HC139QDRG4Q1
Ultra Librarian 3D Model Ultra Librarian SN74HC139QDRG4Q1 CAD Model

Description

SN74HC139QDRG4Q1 - Texas Instruments

The SN74HC139QDRG4Q1 is a high-performance, dual 2-line to 4-line decoder/demultiplexer designed by Texas Instruments. This integrated circuit (IC) is specifically tailored for the automotive industry and is part of Texas Instruments' "Automotive Qualified Products" which are designed to meet the rigorous demands of automotive applications.

Key Features

  • Operating Voltage Range: The device is versatile with a wide operating voltage range from 2 V to 6 V, making it suitable for various applications within the vehicle's electronic system.
  • High-Current Outputs: The IC can drive up to 5.2 mA at the output, allowing it to drive LEDs or other visual indicators directly.
  • Low Power Consumption: With a typical power dissipation of only 80 µA, the SN74HC139QDRG4Q1 is an energy-efficient choice for power-sensitive applications.
  • Robust Performance: Designed to operate over a broad temperature range of -40°C to 125°C, the device is reliable under extreme environmental conditions.
  • Quality and Reliability: The product is compliant with the AEC-Q100 automotive qualification standard, ensuring high levels of quality and reliability.

Applications

The SN74HC139QDRG4Q1 is ideal for a variety of automotive applications, including but not limited to:

  • Control systems
  • Signal processing
  • Power management
  • LED displays

Package and Availability

The device is available in a compact SOIC-16 (QDRG4) package, which is suitable for space-constrained applications. The package is also designed for easy assembly and integration into various automotive systems.

Ordering Information

For ordering, the SN74HC139QDRG4Q1 is available in tape and reel packaging to facilitate automated assembly processes. The complete part number includes the package type and quantity in the reel, ensuring accurate delivery and inventory management.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5356 $50.8820
230+ $0.4395 $101.0850
355+ $0.4258 $151.1590
490+ $0.4120 $201.8800
630+ $0.3983 $250.9290
845+ $0.3571 $301.7495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,366 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess