EN
  • EN
  • DE

SN74HC139PWT

Part No SN74HC139PWT
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X2:4 16TSSOP / Decoder/Demultiplexer 1 x 2:4 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74HC
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74HC139
Other Names SN74HC139PWTE4,-SN74HC139PWTR,-SN74HC139PWTG4,-SN74HC139PWTE4,SN74HC139PWTG4,-296-28655-1,SN74HC139PWT,-SN74HC139PWTE4R,296-28655-1,296-28655-2,TEXTISSN74HC139PWT,SN74HC139PWTE4,SN74HC139PWTG4,296-28655-6,-SN74HC139PWTG4R,2156-SN74HC139PWT
Standard Package 250
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256620-SN74HC139PWT
Ultra Librarian 3D Model Ultra Librarian SN74HC139PWT CAD Model

Description

Product Overview: SN74HC139PWT from Texas Instruments

The SN74HC139PWT is a high-performance, dual 2-line to 4-line decoder/demultiplexer integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This device is part of the 'HC' family, indicating it utilizes silicon-gate CMOS technology to achieve operating speeds similar to LSTTL with the low power consumption of standard CMOS integrated circuits.

Encased in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, the SN74HC139PWT is optimized for use in a wide range of applications, including personal computers, servers, networking equipment, and other digital systems where space and power efficiency are critical. Its dual-functionality allows for significant space-saving on PCBs, making it an ideal choice for compact electronic assemblies.

Key Features:

  • Logic Type: Dual 2-Line to 4-Line Decoder/Demultiplexer
  • Operating Voltage: 2 V to 6 V, providing compatibility with a range of logic levels and power supplies.
  • High On-Output Current: Capable of driving up to 5.2 mA, which is suitable for driving LEDs and other low-power devices directly.
  • Low Power Consumption: Typical low power consumption characteristic of CMOS devices, making it suitable for battery-operated applications.
  • High Noise Immunity: The inherent noise immunity of CMOS technology ensures stable operation in electrically noisy environments.
  • Speed: Fast propagation delays comparable to LSTTL, ensuring quick response times in critical applications.
  • Package: Supplied in a space-saving 16-pin TSSOP package.

Applications:

The versatility of the SN74HC139PWT allows it to be used in a variety of digital applications. Its primary function is to decode binary information from the input lines to one of several output lines. It can be used for memory chip selection, data routing, function control, and in systems that require multiple demultiplexing capabilities.

As a product of Texas Instruments, the SN74HC139PWT comes with the assurance of quality and reliability, backed by decades of innovation and customer support. Whether you are designing consumer electronics, industrial control systems, or sophisticated computing hardware, the SN74HC139PWT offers a balance of performance, power efficiency, and versatility to meet your design needs.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4130 $51.6250
300+ $0.3389 $101.6700
460+ $0.3283 $151.0180
630+ $0.3177 $200.1510
815+ $0.3071 $250.2865
1,090+ $0.2753 $300.0770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess