EN
  • EN
  • DE

PI3CH281LEX

Part No PI3CH281LEX
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description BUS SWITCH 3V TSSOP-16
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Diodes Incorporated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number PI3CH281
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 274391-PI3CH281LEX
Ultra Librarian 3D Model Ultra Librarian PI3CH281LEX CAD Model

Description

Introducing the PI3CH281LEX from Diodes Incorporated

The PI3CH281LEX is a high-performance, passive switch from Diodes Incorporated, designed to meet the demanding requirements of high-speed signal switching applications. This innovative product offers a seamless solution for systems requiring reliable and efficient signal routing, particularly in the areas of computing, networking, and telecommunications.

Key Features:

  • High-Bandwidth Interface: The PI3CH281LEX boasts a wide bandwidth that ensures minimal signal degradation, making it suitable for high-speed data transmission.
  • Low Crosstalk: With its advanced design, the device minimizes crosstalk, a critical parameter for maintaining signal integrity in multi-lane data paths.
  • Low On-Resistance: The switch features a low on-resistance, which reduces the power loss and heat generation, thereby enhancing the overall efficiency of the system.
  • Multiple Channels: It comes with multiple switch channels, providing flexibility for various configurations and allowing for the simultaneous switching of several signals.
  • Wide Operating Temperature Range: The PI3CH281LEX is designed to operate over a broad temperature range, ensuring performance stability across different environmental conditions.

Applications:

  • High-speed data acquisition systems
  • Server and networking equipment
  • Signal routing in audio and video equipment
  • Peripheral connectivity
  • Telecommunication infrastructure

The PI3CH281LEX is housed in a compact, lead-free package that is both RoHS compliant and environmentally friendly, making it an ideal choice for modern eco-conscious electronic designs. Its small footprint allows for easy integration into space-constrained applications without sacrificing performance.

Diodes Incorporated's commitment to quality ensures that the PI3CH281LEX is manufactured to the highest standards, delivering reliable and consistent performance. Whether you are designing a sophisticated data center switch or a high-fidelity audio interface, the PI3CH281LEX provides the functionality and performance needed to meet the challenges of today's advanced electronic systems.

For detailed specifications, application notes, and support resources, please visit the Diodes Incorporated website or contact their technical support team.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6909 $58.7265
205+ $0.5670 $116.2350
320+ $0.5492 $175.7440
435+ $0.5315 $231.2025
565+ $0.5139 $290.3535
755+ $0.4606 $347.7530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,690 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess