EN
  • EN
  • DE

SN74HC125NSRE4

Part No SN74HC125NSRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 6V 14SOP / Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74HC
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 7.8mA, 7.8mA
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.209", 5.30mm Width)
Supplier Device Package 14-SO
Base Product Number 74HC125
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259606-SN74HC125NSRE4
Ultra Librarian 3D Model Ultra Librarian SN74HC125NSRE4 CAD Model

Description

Product Overview: SN74HC125NSRE4 by Texas Instruments

The SN74HC125NSRE4 is a high-performance, quadruple bus buffer gate with 3-state outputs, designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit (IC) is part of TI's SN74HC family, known for its high-current 3-state outputs which can drive up to 15 LSTTL loads. The SN74HC125NSRE4 is specifically crafted to deliver robust buffering capabilities with the added feature of 3-state logic, which allows for bus-oriented applications.

Key Features:

  • Versatile Power Management: The device supports a wide operating voltage range from 2V to 6V, making it suitable for interfacing with both TTL and CMOS logic levels. This flexibility ensures compatibility with a broad spectrum of digital systems.
  • 3-State Outputs: The 3-state outputs contribute to efficient bus line driving with high impedance in the off state, ensuring minimal power consumption and reducing the risk of bus contention.
  • High Drive: With the ability to drive up to 15 LSTTL loads, the SN74HC125NSRE4 is capable of handling significant output demands, making it ideal for bus-oriented systems.
  • Fast Propagation Delay: The device boasts a fast propagation delay, which is critical for high-speed operations and swift data processing applications.

Applications:

The SN74HC125NSRE4 is highly versatile and can be used in a variety of digital applications, including:

  • Buffer/Driver for bus-oriented systems
  • Memory address drivers
  • Clock drivers
  • Input/Output port drivers

Quality and Reliability:

As with all Texas Instruments products, the SN74HC125NSRE4 is built to meet high standards of quality and reliability. It is available in an SOP (Small Outline Package) form, making it easy to integrate into various types of printed circuit boards (PCBs). The device also meets or exceeds the stringent requirements of the Joint Electronic Device Engineering Council (JEDEC) standard. With TI's commitment to excellence, users can expect consistent performance and durability from the SN74HC125NSRE4.

Whether you're designing complex digital systems or simply need a reliable buffer gate, the SN74HC125NSRE4 from Texas Instruments offers the performance and features necessary to meet a wide range of design challenges.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6058 $51.4930
205+ $0.4971 $101.9055
315+ $0.4816 $151.7040
430+ $0.4660 $200.3800
555+ $0.4505 $250.0275
745+ $0.4039 $300.9055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess