EN
  • EN
  • DE

SZMM3Z2V4T1G

Part No SZMM3Z2V4T1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 2.4V 300MW SOD323 / Zener Diode 2.4 V 300 mW ±8% Surface Mount SOD-323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 2.4 V
Tolerance ±8%
Power - Max 300 mW
Impedance (Max) (Zzt) 100 Ohms
Current - Reverse Leakage @ Vr 50 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case SC-76, SOD-323
Supplier Device Package SOD-323
Base Product Number SZMM3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 2156-SZMM3Z2V4T1G-OS,ONSONSSZMM3Z2V4T1G
Standard Package 3,000
Win Source Part Number 961460-SZMM3Z2V4T1G
Ultra Librarian 3D Model Ultra Librarian SZMM3Z2V4T1G CAD Model

Description

The ON Semiconductor SZMM3Z2V4T1G is a high-quality Zener diode designed for providing a regulated voltage in a variety of electronic circuits. This compact, surface-mount device is a popular choice for voltage regulation and protection purposes in a wide range of applications.

Key Features

  • Nominal Zener Voltage: 2.4V, providing precise voltage regulation for sensitive electronics.
  • Power Dissipation: Capable of dissipating up to 300mW of power, ensuring stable performance under typical operating conditions.
  • Tolerance: A tight tolerance level of ±5%, allowing for accurate voltage control and stability.
  • Package: Supplied in a small SOD-323 package, making it ideal for space-constrained applications.
  • Operating Temperature Range: Designed to operate over a wide temperature range from -55°C to +150°C, ensuring reliability in various environments.

Applications

The SZMM3Z2V4T1G is versatile and can be used in numerous applications, including:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Power management systems
  • Overvoltage protection circuits
  • Voltage reference in analog-to-digital converters
  • Industrial control systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SZMM3Z2V4T1G Zener diode is no exception. It is designed to meet stringent industry standards for performance and reliability, ensuring that it can withstand the rigors of everyday use in commercial and industrial environments.

Environmental Compliance

The SZMM3Z2V4T1G is a RoHS-compliant component, meaning it adheres to the European Union's directive on the restriction of hazardous substances in electronic equipment. This makes it an environmentally friendly choice for manufacturers looking to reduce their ecological footprint.

Whether you're designing a new product or looking to improve an existing one, the ON Semiconductor SZMM3Z2V4T1G Zener diode is an excellent choice for reliable voltage regulation and protection.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
1,575+ $0.0367 $57.8025
3,835+ $0.0302 $115.8170
5,930+ $0.0293 $173.7490
8,165+ $0.0283 $231.0695
10,550+ $0.0274 $289.0700
14,155+ $0.0245 $346.7975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 74,490 pieces
MOQ: 1575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess