The SN74HC11NS from Texas Instruments is a high-performance, triple 3-input AND gate integrated circuit that belongs to the 74HC logic family. This device is designed to operate with a power supply voltage range of 2V to 6V, making it suitable for a wide array of applications, including battery-powered devices and portable electronics.
Key Features
- Logic Type: Triple 3-Input Positive-AND Gate
- Operating Voltage: 2V to 6V, providing flexibility for use in various circuit designs.
- Output Current: Capable of driving up to 5.2 mA at 5V, allowing for direct drive of LEDs or other low-power indicators.
- Package: Available in a 14-pin SOP (Small Outline Package) that is suitable for surface-mount technology (SMT).
- Speed: Fast propagation delays, typically 13 ns at 5V, enabling high-speed operation for fast logic systems.
- Temperature Range: Operational between -40°C and 85°C, making it reliable for use in industrial and automotive environments.
Applications
The versatility of the SN74HC11NS makes it an ideal choice for a multitude of applications. It is commonly used in:
- Logic function synthesis
- Signal gating
- Input signal buffering
- Complex logic circuit implementation
- Industrial control systems
- Embedded systems
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability, and the SN74HC11NS is no exception. This device is produced with high manufacturing standards and undergoes rigorous testing to ensure it meets the stringent requirements of industrial and commercial use.
Ordering Information
To purchase the SN74HC11NS or to find detailed information about pricing and availability, please visit the Texas Instruments website or contact an authorized distributor. Ensure that you refer to the correct product code when placing an order to avoid any confusion.