EN
  • EN
  • DE

SN74HC11DBRG4

Part No SN74HC11DBRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 3CH 3-INP 14SSOP / AND Gate IC 3 Channel 14-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74HC
Product Status Obsolete
Logic Type AND Gate
Number of Circuits 3
Number of Inputs 3
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5V ~ 1.8V
Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL 17ns @ 6V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-SSOP
Package / Case 14-SSOP (0.209", 5.30mm Width)
Base Product Number 74HC11
Standard Package 4,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257866-SN74HC11DBRG4
Ultra Librarian 3D Model Ultra Librarian SN74HC11DBRG4 CAD Model

Description

Product Overview: SN74HC11DBRG4

The SN74HC11DBRG4 is a high-performance, triple 3-input positive-AND gate integrated circuit from Texas Instruments, designed to operate on a broad range of applications. This advanced IC is part of the 74HC series, which is well-known for its high-speed CMOS technology. The SN74HC11DBRG4 is particularly suitable for implementing logical functions in digital circuits due to its robust and reliable performance.

Key Features

  • Logic Type: The device features three independent 3-input AND gates, making it a versatile component for various digital logic applications.
  • Operating Voltage: It operates over a wide voltage range from 2V to 6V, allowing for use in systems with different power levels.
  • High Output Current: The IC is capable of driving up to 5.2 mA at the output, providing good drive capabilities.
  • Low Power Consumption: With its CMOS technology, it offers low power dissipation, making it suitable for battery-operated devices.
  • Fast Propagation Delay: The device boasts a typical propagation delay of 13 ns, ensuring swift response times for high-speed operations.
  • Temperature Range: The SN74HC11DBRG4 is designed to operate within a temperature range of -40°C to 85°C, making it reliable across various environmental conditions.
  • Packaging: It comes in a DBR package, which is a small-outline integrated circuit package, providing a compact footprint for space-constrained applications.

Applications

The SN74HC11DBRG4 is ideal for a wide array of electronic applications, including:

  • Logic function implementation
  • Signal processing
  • Control systems
  • Computing devices
  • Telecommunication systems
  • Embedded systems

As a product of Texas Instruments, the SN74HC11DBRG4 benefits from the company's commitment to quality and reliability. This IC is a testament to TI's long-standing reputation for producing state-of-the-art semiconductor technologies that cater to the evolving needs of modern electronics. With its combination of high-speed performance, low power consumption, and robustness, the SN74HC11DBRG4 is an excellent choice for designers looking to create efficient and reliable digital systems.

You May Also Be Interested in

Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess