EN
  • EN
  • DE

SN74HC10QDREP

Part No SN74HC10QDREP
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 3CH 3-INP 14SOIC / NAND Gate IC 3 Channel 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74HC
Logic Type NAND Gate
Number of Circuits 3
Number of Inputs 3
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5V ~ 1.8V
Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL 16ns @ 6V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74HC10
Other Names -296-22295-1R,296-22295-6R,296-22295-2R,-296-22295-1,-296-22295-1,-V62/04688-01XER,-SN74HC10QDREPR,296-22295-6,296-22295-1R,V62/04688-01XE,296-22295-1,296-22295-2,-V62/04688-01XE
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257879-SN74HC10QDREP
Ultra Librarian 3D Model Ultra Librarian SN74HC10QDREP CAD Model

Description

Product Overview: SN74HC10QDREP

The SN74HC10QDREP is a high-grade integrated circuit from the reputable manufacturer Texas Instruments, designed to meet the demanding requirements of military and aerospace applications. This device is part of Texas Instruments' Enhanced Product (EP) portfolio, which guarantees operation under extreme environmental conditions and provides extended product life cycles.

Key Features:

  • Logic Type: The SN74HC10QDREP is a triple 3-input positive-NAND gate, which allows for the implementation of complex logic functions in digital circuits.
  • Supply Voltage Range: It operates over a broad supply voltage range of 2V to 6V, making it compatible with a variety of logic levels and power systems.
  • Output Drive Capability: The device can drive up to 5.2 mA at 5V, providing reliable signal transmission to downstream components.
  • Temperature Range: The operating temperature range is from -55°C to 125°C, ensuring stable performance in harsh environments.
  • Package: It comes in a compact 14-pin SOIC package, optimized for space-constrained applications.

Quality and Reliability:

The SN74HC10QDREP is designed with a focus on quality and reliability. It undergoes rigorous testing and qualification processes, including Enhanced Product (EP) qualification, which encompasses extended temperature performance and baseline control. This ensures that each device meets the stringent requirements of high-reliability industries.

Applications:

With its robust design, the SN74HC10QDREP is ideal for mission-critical applications, such as:

  • Avionics and onboard systems
  • Space systems and satellites
  • Military hardware and communications
  • High-reliability industrial applications

Conclusion:

The SN74HC10QDREP from Texas Instruments is a testament to high-performance and reliability in the field of logic gates. Its wide supply voltage range, high output drive capability, and resistance to extreme temperatures make it an excellent choice for any application where failure is not an option. For designers and engineers seeking a dependable logic solution, the SN74HC10QDREP is a component that stands up to the challenge.

You May Also Be Interested in

MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess