EN
  • EN
  • DE

SN74HC08IPWRQ1

Part No SN74HC08IPWRQ1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 4CH 2-INP 14TSSOP / AND Gate IC 4 Channel 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74HC
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5V ~ 1.8V
Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL 17ns @ 6V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number 74HC08
Other Names 296-SN74HC08IPWRQ1CT,TEXTISSN74HC08IPWRQ1,296-SN74HC08IPWRQ1TR,296-SN74HC08IPWRQ1DKR,2156-SN74HC08IPWRQ1,SN74HC08IPWRQ1
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257500-SN74HC08IPWRQ1
Ultra Librarian 3D Model Ultra Librarian SN74HC08IPWRQ1 CAD Model

Description

Product Overview: SN74HC08IPWRQ1 - Texas Instruments

The SN74HC08IPWRQ1 from Texas Instruments is a high-performance, automotive-grade integrated circuit designed for a wide range of applications that require robust and reliable logic operations. This particular device is part of the 74HC series, which is well-known for its high-speed CMOS technology, making it suitable for interfacing with TTL levels.

Key Features

  • Logic Type: The SN74HC08IPWRQ1 is a Quadruple 2-Input Positive-AND Gate, providing logical conjunction based on the binary input.
  • Operating Voltage: It operates within a range of 2V to 6V, accommodating various levels of signal inputs and making it versatile for different automotive electrical systems.
  • Output Current: It can deliver up to 5.2 mA of continuous output current, ensuring reliable driving capabilities for connected components.
  • Temperature Range: This device is designed to function optimally within a wide temperature range of -40°C to 125°C, suitable for the harsh environments typical in automotive applications.
  • Package: The SN74HC08IPWRQ1 is offered in a TSSOP package, which is not only space-saving but also allows for efficient thermal dissipation and ease of soldering onto a PCB.
  • Automotive Qualifications: It meets automotive standards for ESD protection and reliability, ensuring performance under stringent conditions.

Applications

The SN74HC08IPWRQ1's robust design and specifications make it ideal for a variety of automotive applications, including:

  • Control system logic gates
  • Signal processing
  • Power management systems
  • Alarm systems
  • General-purpose logic applications

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet the demanding requirements of automotive applications. The SN74HC08IPWRQ1 is AEC-Q100 qualified, ensuring that it has passed stringent quality tests for automotive electronic components. This qualification highlights the reliability and longevity of the product in the challenging automotive environment.

In summary, the SN74HC08IPWRQ1 from Texas Instruments is a versatile, high-performance AND gate logic IC that delivers reliable performance for automotive electronics, backed by industry-leading quality standards.

You May Also Be Interested in

NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6604 $52.8320
185+ $0.5419 $100.2515
290+ $0.5249 $152.2210
395+ $0.5080 $200.6600
510+ $0.4911 $250.4610
685+ $0.4403 $301.6055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,953 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess