EN
  • EN
  • DE

SN74HC03NG4

Part No SN74HC03NG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND OD 4CH 2-INP 14DIP / NAND Gate IC 4 Channel Open Drain 14-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74HC
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Features Open Drain
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 2 µA
Current - Output High, Low -, 5.2mA
Logic Level - Low 0.5V ~ 1.8V
Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL 23ns @ 6V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Supplier Device Package 14-PDIP
Package / Case 14-DIP (0.300", 7.62mm)
Base Product Number 74HC03
Other Names SN74HC03NE4,SN74HC03NE4
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257838-SN74HC03NG4
Ultra Librarian 3D Model Ultra Librarian SN74HC03NG4 CAD Model

Description

The SN74HC03NG4 is a semiconductor device from Texas Instruments, renowned for its high-quality electronic components. This integrated circuit is part of the 74HC series, which is characterized by its high-speed CMOS technology. The SN74HC03NG4 features quadruple 2-input positive-NAND gates, making it a versatile component for a wide range of digital applications.

Key Features

  • Logic Type: NAND Gate
  • Number of Circuits: Four 2-input gates
  • Output Current: -5.2 mA, 5.2 mA
  • Voltage - Supply: 2 V ~ 6 V
  • Operating Temperature: -40°C ~ 85°C
  • Mounting Type: Through Hole
  • Package / Case: 14-DIP (0.300", 7.62mm)

Performance and Quality

The SN74HC03NG4 is designed to operate with a supply voltage ranging from 2V to 6V, which allows for use in various environments and applications. It is capable of driving loads at currents of ±5.2 mA, ensuring reliable performance in digital systems. The wide operating temperature range of -40°C to 85°C makes it suitable for industrial applications where temperature extremes are common.

Applications

Due to its robust logic functions, the SN74HC03NG4 is widely used in digital circuits that require NAND gate logic. It is a fundamental component in digital systems, including:

  • Logic signal gating
  • Function generation
  • Signal processing
  • Control systems
  • Computing devices

Reliability and Packaging

The device is offered in a 14-pin DIP (Dual In-line Package), which is suitable for through-hole mounting. This package type is preferred for prototyping and educational purposes due to its ease of handling and soldering. The SN74HC03NG4 is also known for its reliability, with Texas Instruments' commitment to quality, ensuring that each component meets stringent industry standards.

Overall, the SN74HC03NG4 from Texas Instruments is an essential component for designers and engineers who require a reliable and flexible NAND gate logic solution for their digital circuit designs.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1409 $51.3405
110+ $0.9362 $102.9820
170+ $0.9069 $154.1730
230+ $0.8777 $201.8710
295+ $0.8484 $250.2780
395+ $0.7606 $300.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 640 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess