EN
  • EN
  • DE

SN74HC02ADBR

Part No SN74HC02ADBR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description NOR Gate 4-Element 2-IN CMOS 14-Pin SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Logic Function NOR
Number of Pins 14
RoHS Compliant
Win Source Part Number 1094946-SN74HC02ADBR
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74HC02ADBR CAD Model

Description

Product Overview: SN74HC02ADBR by Texas Instruments

The SN74HC02ADBR is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility. This particular model is part of the 74HC series, which are well-known for their high-speed CMOS logic family characteristics. The device features quadruple 2-input positive NOR gates, providing users with a wide range of logical functions and applications.

Encased in an SSOP (Shrink Small Outline Package), the SN74HC02ADBR is designed for space-efficient applications, with a body size that is both compact and conducive to high-density mounting. This makes it an excellent choice for modern electronic systems where space is at a premium.

Key Features:

  • Logic Type: Comprising four independent 2-input NOR gates, this device allows for a variety of logical operations, making it a versatile component in digital circuit design.
  • Supply Voltage Range: Operating on a wide supply voltage range from 2V to 6V, the SN74HC02ADBR is compatible with a variety of logic levels, ensuring flexibility across different platforms.
  • Low Power Consumption: The CMOS technology used in this chip results in low power consumption, which is crucial for battery-powered and energy-saving applications.
  • High Noise Immunity: The device is characterized by a high degree of noise immunity, which is essential for maintaining signal integrity in electrically noisy environments.
  • Speed: The fast switching capability of this IC allows for quick signal processing, making it suitable for high-speed systems.
  • Operating Temperature: With an operating temperature range of -40°C to 85°C, the SN74HC02ADBR is reliable in a wide range of environmental conditions.

Applications:

The SN74HC02ADBR is commonly used in various applications such as logic synthesis, signal processing, control systems, and more. Its ability to perform well in both standard and demanding conditions makes it a preferred choice for designers and engineers looking for a dependable logic solution.

As with all Texas Instruments products, the SN74HC02ADBR is backed by comprehensive technical support and documentation, making integration into your designs as seamless as possible.

You May Also Be Interested in

Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess