EN
  • EN
  • DE

SN74GTLPH3245GKFR

Part No SN74GTLPH3245GKFR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 114BGA / Mixed Signal Translator Bidirectional 4 Circuit 8 Channel 114-BGA MICROSTAR (16x5.5)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 74GTLPH
Translator Type Mixed Signal
Channel Type Bidirectional
Number of Circuits 4
Channels per Circuit 8
Input Signal LVTTL
Output Signal GTLP
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 114-LFBGA
Supplier Device Package 114-BGA MICROSTAR (16x5.5)
Base Product Number SN74GTLP
Other Names 296-13213-2,296-13213-1,2156-SN74GTLPH3245GKFR-TITR,-SN74GTLPH3245GKFRR,TEXTISSN74GTLPH3245GKFR,-296-13213-1R,-296-13213-1,-296-13213-1,296-13213-1R,296-13213-2R
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256031-SN74GTLPH3245GKFR
Ultra Librarian 3D Model Ultra Librarian SN74GTLPH3245GKFR CAD Model

Description

Product Overview: SN74GTLPH3245GKFR

The SN74GTLPH3245GKFR is a high-performance, 32-bit bus transceiver from Texas Instruments, designed to provide bidirectional voltage-level translation and buffering for high-speed signal transmission. This device is particularly well-suited for applications that require interfacing between different voltage domains in a system, such as between core logic and I/O ports.

Key Features

  • Voltage Level Translation: The SN74GTLPH3245GKFR is capable of translating signals between two different voltage levels, making it ideal for multi-voltage systems.
  • High-Speed Data Transfer: With its ability to support high-speed data transfer, this transceiver is an excellent choice for applications that require fast communication between components.
  • Low On-State Resistance: The device features a low on-state resistance, which minimizes signal distortion and improves overall performance.
  • Bus-Hold Function: The bus-hold function on data inputs eliminates the need for external pull-up or pull-down resistors, simplifying circuit design and reducing component count.
  • Flow-Through Architecture: Designed with a flow-through pinout, the SN74GTLPH3245GKFR simplifies PCB layout by easing the routing of signals between the transceiver and the connected buses.

Applications

The versatility of the SN74GTLPH3245GKFR makes it suitable for a wide range of applications, including:

  • Server and workstation motherboards
  • Data communication and telecommunication systems
  • Enterprise networking and storage equipment
  • Signal bridging between different logic levels

Product Specifications

Parameter Value
Data Rate High-Speed
Operating Voltage Varied
Package Type BGA (GKF)
Temperature Range Industrial
RoHS Compliant

Overall, the SN74GTLPH3245GKFR is a highly reliable and efficient solution for modern electronic systems that require robust level shifting and signal integrity. Its advanced features and robust design make it an essential component for any application dealing with multiple voltage domains.

You May Also Be Interested in

ON Semiconductor
9-Bit ECL to TTL Translator | IC TRNSLTR UNIDIRECTIONAL 28PLCC
Need more? Email Us
NXP / Nexperia
TXRX TRANSLATING DUAL 12WLCSP
Lowest to $0.7930
NXP / Nexperia
74AVC2T45 - DUAL-BIT, DUAL-SUPPL / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 500Mbps 8-XSON (1.35x1)
Lowest to $0.4897
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 8XQFN / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XQFN (1.6x1.6)
Lowest to $0.2317
Texas Instruments
8-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 24VQFN
Lowest to $0.3984
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
ON Semiconductor
IC TXRX NON-INVERT 5.5V 24SOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP
Lowest to $4.2391
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess