EN
  • EN
  • DE

R3111Q351A-TR

Part No R3111Q351A-TR
Manufacturer Ricoh
Catalog PMIC - Supervisors
Description LOW VOLTAGE DETECTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288431-R3111Q351A-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3111Q351A-TR CAD Model

Description

The R3111Q351A-TR is a voltage regulator IC manufactured by Ricoh. It is part of the R3111 series of voltage regulators, known for providing stable and accurate voltage output. The suffix "-TR" usually indicates tape and reel packaging for automated assembly.

Applications

  • Portable Electronic Devices: Powering smartphones, tablets, MP3 players, and other handheld devices.
  • Wearable Technology: Voltage regulation for smartwatches, fitness trackers, and similar devices.
  • IoT (Internet of Things) Devices: Providing power to sensors, microcontrollers, and communication modules in IoT applications.
  • Wireless Communication Modules: Voltage regulation for Bluetooth modules, Wi-Fi transceivers, and other wireless components.
  • Battery-Powered Systems: Efficient voltage regulation in devices reliant on battery power.
  • Embedded Systems: Supplying stable power to microprocessors and integrated circuits in embedded systems.

Features

  • Fixed Output Voltage: 3.5V (as indicated by the '35' in the part number).
  • High Output Voltage Accuracy: Precise output voltage regulation, typically within ±1.0% tolerance.
  • Low Quiescent Current: Minimal current consumption in standby mode, extending battery life.
  • Wide Input Voltage Range: Typically operates with input voltages ranging from 1.7V to 5.5V (refer to the datasheet).
  • Overcurrent Protection (OCP): Protects the IC and the load from damage caused by excessive current.
  • Short-Circuit Protection (SCP): Shuts down the output if a short circuit is detected, preventing damage.
  • Thermal Shutdown Protection (TSD): Disables the output when the junction temperature exceeds a safe limit, preventing overheating.
  • Small Package: Available in compact packages such as SOT-23-5 or DFN, suitable for space-constrained applications.
  • Ceramic Capacitor Compatible: Designed to operate stably with ceramic output capacitors.

Benefits

  • Stable and Reliable Voltage: Ensures consistent and dependable operation of electronic circuits.
  • Extended Battery Life: Low quiescent current minimizes power consumption, maximizing battery runtime.
  • Robust Protection: Overcurrent, short-circuit, and thermal shutdown protection enhance system reliability.
  • Compact Design: Small package size enables integration into small and densely packed PCBs.
  • Simplified Design: Integrated protection features reduce the need for external components.

The R3111Q351A-TR voltage regulator is designed using advanced circuit techniques to achieve low dropout voltage and high efficiency. The built-in protection mechanisms safeguard the IC and connected components from potential harm due to overcurrent, short circuits, or overheating. The IC is typically supplied in tape and reel packaging for automated assembly.

For comprehensive technical details, including electrical characteristics, application guidelines, and package dimensions, refer to the official datasheet provided by Ricoh. Ensure proper component selection and operating conditions are maintained for optimal performance and long-term reliability.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4043 $58.6235
350+ $0.3315 $116.0250
540+ $0.3211 $173.3940
745+ $0.3107 $231.4715
965+ $0.3003 $289.7895
1,290+ $0.2691 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess