EN
  • EN
  • DE

SN74GTLPH1645GQLR

Part No SN74GTLPH1645GQLR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 56BGA / Mixed Signal Translator Bidirectional 2 Circuit 8 Channel 56-BGA Microstar Junior (7x4.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 74GTLPH
Product Status Obsolete
Translator Type Mixed Signal
Channel Type Bidirectional
Number of Circuits 2
Channels per Circuit 8
Input Signal LVTTL
Output Signal GTLP
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 56-VFBGA
Supplier Device Package 56-BGA Microstar Junior (7x4.5)
Base Product Number SN74GTLP
Other Names 296-12663-1R,296-12663-6R,-296-12663-1,-SN74GTLPH1645GQLRR,296-12663-6,2156-SN74GTLPH1645GQLR-TITR,2156-SN74GTLPH1645GQLR,296-12663-2,296-12663-1,-296-12663-1,296-12663-2R,TEXTISSN74GTLPH1645GQLR
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256032-SN74GTLPH1645GQLR
Ultra Librarian 3D Model Ultra Librarian SN74GTLPH1645GQLR CAD Model

Description

Product Overview: SN74GTLPH1645GQLR by Texas Instruments

The SN74GTLPH1645GQLR is a high-performance, 16-bit bus transceiver and level shifter from Texas Instruments, designed to address the needs of modern high-speed digital interfacing. This device is part of the GTLP (Gunning Transceiver Logic Plus) family, which is known for its ability to facilitate the transition between different voltage levels while maintaining signal integrity.

Key Features

  • Compatibility: The SN74GTLPH1645GQLR is designed to interface between a 3.3V GTLP level bus and a 5V TTL level bus, making it ideal for mixed-voltage systems.
  • High-Speed Operation: With its GTLP technology, this transceiver is capable of operating at high speeds, which is essential for fast data transfer and communication between devices.
  • Low Power Consumption: The device has been optimized for low power consumption, which is critical for energy-efficient applications and helps to reduce overall system power requirements.
  • Directional Control: The SN74GTLPH1645GQLR features separate input and output direction controls, providing flexibility and ease of use in various bidirectional data flow scenarios.
  • Bus-Hold Circuitry: Integrated bus-hold circuitry on the data I/Os eliminates the need for external pull-up or pull-down resistors, simplifying the design and reducing component count.

Applications

The SN74GTLPH1645GQLR is suitable for a wide range of applications, including but not limited to:

  • Server and enterprise solutions where high-speed data transfer is essential.
  • Telecommunication systems requiring reliable level shifting capabilities.
  • Data communication equipment that operates with mixed voltage levels.
  • Industrial control and automation systems that need robust signal integrity.

Package and Quality

The SN74GTLPH1645GQLR is offered in a compact QFN (GQL) package, which is ideal for space-constrained applications. Texas Instruments is committed to delivering high-quality products, and this transceiver is no exception. It is designed and manufactured to meet the stringent requirements of the industry, ensuring reliability and performance.

With its combination of speed, power efficiency, and versatility, the SN74GTLPH1645GQLR from Texas Instruments stands out as a key component for systems requiring efficient level translation and high-speed data transfer.

You May Also Be Interested in

ON Semiconductor
-3.3V / -5V Differential ECL to +3.3V LVTTL Translator
Lowest to $14.3083
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
ON Semiconductor
IC TXRX NON-INVERT 5.5V 24SOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP
Lowest to $4.2391
ON Semiconductor
9-Bit ECL to TTL Translator | IC TRNSLTR UNIDIRECTIONAL 28PLCC
Need more? Email Us
NXP / Nexperia
TXRX TRANSLATING DUAL 12WLCSP
Lowest to $0.7930
Texas Instruments
16-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 54BGA
Lowest to $64.0713
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $9.3844
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess