EN
  • EN
  • DE

SN74GTLP21395GQNR

Part No SN74GTLP21395GQNR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 20BGA / Mixed Signal Translator Bidirectional 2 Circuit 1 Channel 20-BGA MICROSTAR JUNIOR (4x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 74GTLP
Product Status Obsolete
Translator Type Mixed Signal
Channel Type Bidirectional
Number of Circuits 2
Channels per Circuit 1
Input Signal LVTTL
Output Signal GTLP
Output Type Tri-State, Inverted
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-VFBGA
Supplier Device Package 20-BGA MICROSTAR JUNIOR (4x3)
Base Product Number SN74GTLP
Other Names 296-13197-1R,296-13197-2R,296-13197-6,-296-13197-1,2156-SN74GTLP21395GQNR,TEXTISSN74GTLP21395GQNR,-SN74GTLP21395GQNRR,296-13197-6R,296-13197-2,296-13197-1,-296-13197-1,2156-SN74GTLP21395GQNR-TITR
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256046-SN74GTLP21395GQNR
Ultra Librarian 3D Model Ultra Librarian SN74GTLP21395GQNR CAD Model

Description

Product Overview

The SN74GTLP21395GQNR is a versatile, high-performance integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. Specifically designed to cater to the needs of modern electronic systems, this device is part of the GTLP (Gunning Transceiver Logic Plus) family, which is known for bridging the gap between different logic standards and driving capabilities.

Key Features

  • Logic Level Translation: The SN74GTLP21395GQNR is designed to provide bidirectional voltage-level translation, which is critical for interfacing devices operating at different voltage levels. It supports a wide range of applications, including those that require interfacing between 3.3V and 5V logic levels.
  • High-Speed Operation: With its capability to support high-speed data transfer, this device is suitable for high-performance computing and communication systems that require rapid data exchange.
  • Low Power Consumption: The device is optimized for low power consumption, making it an excellent choice for power-sensitive applications.
  • Bus-Hold Circuitry: Equipped with bus-hold circuitry, the SN74GTLP21395GQNR helps maintain the integrity of data on the bus without the need for external pull-up or pull-down resistors.
  • Compact Packaging: The device comes in a compact, lead-free package that is designed to minimize space on the PCB, allowing for more efficient use of board space.

Applications

The SN74GTLP21395GQNR is ideal for a variety of applications where logic level translation and high-speed data transfer are required. These include but are not limited to:

  • Motherboards and Servers
  • Networking Equipment
  • Telecommunications Infrastructure
  • Data Storage Systems
  • Industrial Control Systems

Technical Specifications

With a wide operating temperature range and compatibility with various logic signals, the SN74GTLP21395GQNR is designed to meet the stringent requirements of a broad array of industrial and commercial electronic systems.

Ordering Information

To order or request samples of the SN74GTLP21395GQNR, visit the Texas Instruments website or contact an authorized distributor. Ensure you reference the exact part number to avoid any confusion with similar products.

You May Also Be Interested in

Texas Instruments
12-BIT GTL-/GTL/GTL+ TO LVTTL TRANSLATOR | IC TRNSLTR UNIDIR 28TSSOP
Lowest to $4.6042
Texas Instruments
8-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 24VQFN
Lowest to $0.3984
ON Semiconductor
IC TXRX NON-INVERT 5.5V 24SOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP
Lowest to $4.2391
NXP / Nexperia
74AVC2T45 - DUAL-BIT, DUAL-SUPPL / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 500Mbps 8-XSON (1.35x1)
Lowest to $0.4897
NXP / Nexperia
TXRX TRANSLATING DUAL 12WLCSP
Lowest to $0.7930
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER | IC TRNSLTR BIDIRECTIONAL SM8
Lowest to $3.2099
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
ON Semiconductor
IC XLATOR LVTTL/CMOS-PECL 32LQFP
Lowest to $27.0286

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3933 $51.1464
20+ $5.2458 $104.9160
30+ $5.0818 $152.4540
41+ $4.9179 $201.6339
53+ $4.7540 $251.9620
71+ $4.2622 $302.6162
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,090 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess