EN
  • EN
  • DE

SN74GTLP1394DGVR

Part No SN74GTLP1394DGVR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC BUS XCVR 2-BIT 16-TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Translator Type Mixed Signal
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal LVTTL
Output Signal GTLP
Output Type Tri-State, Inverted
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-TVSOP
Win Source Part Number 1099769-SN74GTLP1394DGVR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74GTLP1394DGVR CAD Model

Description

Overview of SN74GTLP1394DGVR

The SN74GTLP1394DGVR is a high-performance, low-voltage 16-bit bus transceiver and translator from Texas Instruments designed to facilitate seamless communication between devices operating at different voltage levels. As part of the GTLP (Gunning Transceiver Logic Plus) family, this component is optimized for use in applications where low power consumption and high-speed data transfer are essential.

Key Features

  • Bi-Directional Interface: The SN74GTLP1394DGVR features a dual-supply voltage level translation, which allows for bidirectional communication between 5V and 3.3V or 2.5V logic levels, making it highly versatile for interfacing between different logic families.
  • High-Speed Data Transfer: With support for data transfer rates up to 60 Mbps, this transceiver is well-suited for high-performance computing and networking applications where rapid data exchange is crucial.
  • Low Power Consumption: The device is designed for low power operation, which helps to minimize power consumption in the system, making it ideal for power-sensitive applications.
  • Flow-Through Pinout: The SN74GTLP1394DGVR offers a flow-through pinout that simplifies PCB layout by matching the industry-standard footprint, thus reducing signal skew and improving signal integrity.

Applications

The SN74GTLP1394DGVR is widely used in a variety of digital systems, including:

  • Telecommunications
  • Servers
  • Networking equipment such as routers and switches
  • Computers and computer peripherals
  • Industrial control systems

Product Specifications

This device comes in a compact 48-pin TSSOP (DGVR) package and operates over the commercial temperature range. It features multiple power-down modes to reduce power consumption when not in active use. Additionally, the SN74GTLP1394DGVR is characterized for operation from 0°C to 70°C, making it suitable for commercial-grade applications.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74GTLP1394DGVR is no exception. It is manufactured to meet the highest industry standards for performance and reliability, ensuring a dependable solution for system designers and engineers.

Ordering and Packaging

The SN74GTLP1394DGVR is available for order in tape and reel packaging, facilitating easy integration into automated assembly processes. Detailed ordering and product information can be found on the Texas Instruments website or through authorized distributors.

You May Also Be Interested in

Texas Instruments
IC BUS TXRX 4BIT DUAL 11UCSP
Lowest to $3.6594
ON Semiconductor
-3.3V / -5V Differential ECL to +3.3V LVTTL Translator
Lowest to $14.3083
Texas Instruments
16-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 54BGA
Lowest to $64.0713
Nexperia USA Inc.
IC TRNSLTR BIDIR 16DHVQFN / Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-DHVQFN (2.5x3.5)
Lowest to $1.9721
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
ON Semiconductor
9-Bit ECL to TTL Translator | IC TRNSLTR UNIDIRECTIONAL 28PLCC
Need more? Email Us
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 16SO / Translation Transceiver 2 Element 2 Bit per Element 3-State Output 16-SO
Lowest to $0.9794
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess