EN
  • EN
  • DE

SN74GTL2006PWG4

Part No SN74GTL2006PWG4
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIR 28TSSOP / Mixed Signal Translator Unidirectional 1 Circuit 13 Channel 28-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 74GTL
Product Status Obsolete
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 13
Input Signal GTL
Output Signal LVTTL
Output Type Open Drain
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number SN74GTL2
Other Names TEXTISSN74GTL2006PWG4,2156-SN74GTL2006PWG4-TI
Standard Package 50
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256050-SN74GTL2006PWG4
Ultra Librarian 3D Model Ultra Librarian SN74GTL2006PWG4 CAD Model

Description

The SN74GTL2006PWG4 is a state-of-the-art bi-directional voltage-level translator manufactured by Texas Instruments. This device is designed to provide seamless voltage level translation between high-speed signaling systems with different voltage domains, such as between core processors and peripheral devices. It is particularly useful in applications requiring a bridge between a lower voltage processor and higher voltage logic levels.

With its robust design, the SN74GTL2006PWG4 features six channels of voltage translation with a VCCA range of 0.9V to 3.6V and a VCCB range of 2.25V to 5.5V. This allows for versatile interfacing between devices operating at different voltage levels. The translator's channels are configured as three pairs of two channels, where each pair operates in a push-pull mode with high-impedance outputs.

One of the key advantages of the SN74GTL2006PWG4 is its support for bidirectional voltage translation without the need for a direction control pin. This simplifies the design and reduces the pin count for applications. Additionally, it incorporates a GREF input reference pin to set the high-level input voltage of the VCCB side, which is a unique feature that enhances the device's flexibility in mixed-voltage applications.

The device is also characterized by its low on-state resistance, which minimizes signal distortion and provides better signal integrity. Furthermore, it offers ESD protection on all pins, ensuring robustness and reliability in harsh environments.

The SN74GTL2006PWG4 comes in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, making it compact and suitable for space-constrained applications. It is typically used in a wide range of products including mobile phones, personal computers, servers, and other consumer electronics where interfacing between different voltage domains is required.

In summary, the SN74GTL2006PWG4 from Texas Instruments is a versatile, high-performance voltage-level translator that offers bidirectional voltage translation, low on-state resistance, and robust ESD protection. Its compact size and ease of use make it an ideal choice for designers looking to bridge different voltage domains within their electronic systems.

You May Also Be Interested in

Microchip Technology
5V/3.3V TTL-TO-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Need more? Email Us
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 16SO / Translation Transceiver 2 Element 2 Bit per Element 3-State Output 16-SO
Lowest to $0.9794
ON Semiconductor
9-Bit ECL to TTL Translator | IC TRNSLTR UNIDIRECTIONAL 28PLCC
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 24SOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP
Lowest to $4.2391
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
ON Semiconductor
IC XLATOR 9B LTCH TTL-ECL 28PLCC
Lowest to $11.5731
Maxim Integrated
PECI-to-I2C Translator | IC TRNSLTR UNIDIRECTIONAL 10UMAX
Need more? Email Us
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6403 $50.9642
34+ $2.9869 $101.5546
52+ $2.8935 $150.4620
72+ $2.8002 $201.6144
93+ $2.7069 $251.7417
124+ $2.4268 $300.9232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,510 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess