EN
  • EN
  • DE

SN74F543NSR

Part No SN74F543NSR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 24SO / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74F
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 3mA, 24mA; 15mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.209", 5.30mm Width)
Supplier Device Package 24-SO
Base Product Number SN74F54
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259621-SN74F543NSR
Ultra Librarian 3D Model Ultra Librarian SN74F543NSR CAD Model

Description

The SN74F543NSR is a high-quality integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This octal registered transceiver features bidirectional data communication and is part of the 74F series, known for their fast speeds and high output drive capabilities.

Key Features:

  • Octal Bidirectional Transceiver: The SN74F543NSR offers eight bidirectional data lines that can transfer data in both directions, making it ideal for interfacing between different bus configurations.
  • Edge-Triggered D-Type Flip-Flops: With integrated flip-flops, this device can be used to store data on either the A or B bus by using the appropriate clock input (CPAB or CPBA).
  • 3-State Outputs: The outputs can be placed in a high impedance state, allowing for multiple devices to share a common bus line without interference.
  • High-Speed Operation: This device is designed for high-speed operation, making it suitable for systems that require fast data transfer rates and quick response times.
  • Wide Operating Temperature Range: The SN74F543NSR can operate over a broad temperature range, ensuring reliability and performance under varying environmental conditions.
  • Low Power Consumption: The low power characteristics of this transceiver make it a good choice for power-sensitive applications.

Applications:

The versatility of the SN74F543NSR makes it suitable for a wide range of applications, including:

  • Bus interface in microprocessor/microcontroller systems
  • Data communication and signal buffering
  • Memory address drivers
  • Peripheral drivers

Technical Specifications:

  • Logic Family: 74F
  • Logic Type: Octal Registered Transceiver
  • Number of Pins: 24
  • Package Type: SO
  • Supply Voltage: Typically 5V

The SN74F543NSR is available in a 24-pin SOP (Small Outline Package), ensuring a compact footprint for space-constrained applications. With its robust design and comprehensive feature set, the SN74F543NSR from Texas Instruments is an excellent choice for designers seeking a reliable and efficient solution for data transfer and signal processing in their electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess