EN
  • EN
  • DE

SN74F534N

Part No SN74F534N
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1094940-SN74F534N
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74F534N CAD Model

Description

The SN74F534N is a high-performance, octal edge-triggered D-type flip-flop integrated circuit from Texas Instruments. Designed with advanced silicon-gate BiCMOS technology, it features eight D-type flip-flops with 3-state outputs in a single package. This IC is ideal for interfacing with bus-oriented systems due to its bidirectional bus capability.

Key Features

  • Edge-Triggered D-Type Flip-Flops: The eight flip-flops capture data on the rising edge of the clock, ensuring reliable and predictable operation.
  • 3-State Outputs: The 3-state outputs allow for connection to a bus without interfering with other devices, making it perfect for bus-oriented applications.
  • Wide Operating Voltage Range: The SN74F534N operates at a voltage range of 4.5V to 5.5V, providing flexibility in various system designs.
  • High Drive Capability: The device is capable of driving bus lines or buffer memory address registers with its high-current outputs.
  • Direct Clear Input: A direct clear input allows for immediate resetting of all flip-flops, enhancing system control and data management.

Applications

The SN74F534N is widely used in digital systems where high-speed, low-power operation is required. Its applications include:

  • Bus-oriented systems
  • Memory address registers
  • Data storage and transfer
  • Control systems
  • Data communication systems

Technical Specifications

  • Package: 20-Pin Plastic DIP (N)
  • Logic Type: Flip-Flop, D-Type
  • Output Type: 3-State
  • Propagation Delay Time: Typically 5.5 ns at 5V
  • Operating Temperature: -40°C to +85°C

The SN74F534N from Texas Instruments represents a blend of high-speed performance and practical design, making it a preferred choice for engineers and designers looking for reliable flip-flop solutions in their digital applications.

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess