EN
  • EN
  • DE

SN74F51N

Part No SN74F51N
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description AND-OR-INVERT GATE / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74F51
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 671711-SN74F51N
Ultra Librarian 3D Model Ultra Librarian SN74F51N CAD Model

Description

SN74F51N Logic Gate by Texas Instruments

The SN74F51N is a versatile and high-performance integrated circuit from Texas Instruments, designed to cater to a wide range of digital logic applications. This device is part of the SN74 series, which is renowned for its reliability and ease of use. The SN74F51N specifically is a dual 2-wide 2-input, 2-wide 3-input AND-OR-INVERT gate that provides the functionality of two individual gates in a single package, making it a space-saving solution for complex digital systems.

Key Features

  • Logic Type: The SN74F51N is a combination logic gate that includes both AND and OR gates with an inverter at the output, offering high versatility in logical operations.
  • Operating Voltage: This device typically operates within a voltage range of 4.5V to 5.5V, suitable for TTL (Transistor-Transistor Logic) level systems.
  • Pin Configuration: Housed in a 14-pin PDIP (Plastic Dual-In-line Package), the SN74F51N provides an industry-standard configuration for easy integration into various circuits.
  • Output Current: It is capable of driving a decent output current, which is typically ±20mA, allowing for the direct drive of small loads or cascading multiple gates without additional buffering.
  • Switching Characteristics: With fast switching times, the SN74F51N ensures minimal delay in signal propagation, making it suitable for high-speed applications.
  • Temperature Range: The device can operate over a broad temperature range, usually from 0°C to 70°C, ensuring reliable performance under varying environmental conditions.

Applications

The SN74F51N is a highly adaptable component that can be used in numerous digital circuits. It is ideal for implementing complex logic functions, control systems, and combinational circuits. Its dual-gate configuration makes it particularly useful for applications where board space is at a premium, such as in compact electronic devices, portable equipment, and embedded systems.

Quality and Reliability

Texas Instruments is a leader in the semiconductor industry, and the SN74F51N is manufactured to the highest standards. Customers can expect consistent performance and longevity from this component, which is backed by TI's rigorous quality control processes. Whether you're designing consumer electronics, industrial machinery, or communications equipment, the SN74F51N is a dependable choice for your digital logic needs.

You May Also Be Interested in

ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2553 $51.0636
29+ $3.4915 $101.2535
45+ $3.3824 $152.2080
62+ $3.2733 $202.9446
80+ $3.1642 $253.1360
106+ $2.8369 $300.7114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess