Products specifications

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Texas Instruments
Series 74F
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Function Universal
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Base Product Number 74F299
Other Names SN74F299NSG4,2156-SN74F299NS,SN74F299NSE4,TEXTISSN74F299NS,SN74F299NSE4,SN74F299NSG4
Standard Package 40
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257100-SN74F299NS
Ultra Librarian 3D Model Ultra Librarian SN74F299NS CAD Model

Description

The SN74F299NS is a versatile, high-performance universal shift/storage register designed by Texas Instruments. This integrated circuit is a fundamental component for various digital applications, including data storage, data shifting, data manipulation, and signal processing.

Key Features

  • Functionality: The SN74F299NS is an 8-bit shift/storage register with 3-state output registers. It can operate in three distinct modes: parallel (broadside) load, shift right (serial input on S0), and shift left (serial input on S1).
  • Logic Family: This device belongs to the F logic family, known for its high-speed performance.
  • Package: The product is offered in a 20-pin SOP (Small Outline Package), which is suitable for surface-mount technology, providing a compact footprint on printed circuit boards.
  • Operating Voltage: It typically operates at 5V, making it compatible with TTL (Transistor-Transistor Logic) power levels.
  • Speed: SN74F299NS features a typical shift frequency of 75MHz, ensuring fast data processing and transfer rates.

Applications

The SN74F299NS is widely used in systems that require high-speed data manipulation, such as:

  • Data processing units
  • Microprocessor support circuits
  • Communication systems
  • Instrumentation and control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and the SN74F299NS is no exception. The device is designed to meet the stringent requirements of industrial and commercial applications. It is characterized for operation from 0°C to 70°C, ensuring reliable performance across a wide temperature range.

Ordering Information

To purchase the SN74F299NS or obtain more information about pricing and availability, customers can visit the Texas Instruments website or contact an authorized distributor. The product is available in tape and reel packaging, facilitating easy integration into manufacturing processes.

Note: Please review the datasheet for the SN74F299NS for comprehensive technical specifications and ensure that the device meets the requirements of your application.

You May Also Be Interested in

Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 16-TSSOP
Need more? Email Us
ECAD model for 74AHCT594PW-Q100,1
Texas Instruments
IC SR PUSH-PULL 8BIT 16-TSSOP
Need more? Email Us
ECAD model for SN74HC166PWT
Nexperia USA Inc.
IC SHFT REG TRI-STATE 8BIT 16-SO
Lowest to $0.5598
ECAD model for 74VHC595D,118
Nexperia USA Inc.
IC SHFT REG TRI-STATE 8BIT 16-SO
Need more? Email Us
ECAD model for 74VHCT595D,118
Nexperia USA Inc.
IC REG MULPLX TRI-STA 8BIT 20DIP
Need more? Email Us
ECAD model for 74HC299N,652
Texas Instruments
IC REG BIDIREC COMP 4BIT 16TSSOP
Lowest to $0.8788
ECAD model for CD74HC195PWR
Texas Instruments
IC SR TRI-STATE 8BIT 16-TSSOP
Need more? Email Us
ECAD model for SN74LV595AIPWRQ1
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 14-DIP
Need more? Email Us
ECAD model for 74LV164N,112
Nexperia USA Inc.
IC SHFT REG PUSH-PULL 8BIT 16-SO
Need more? Email Us
ECAD model for 74HC594D-Q100,118

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention