EN
  • EN
  • DE

CC2560BRVMR

Part No CC2560BRVMR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX BLUETOOTH 76VQFN / Dual-Mode Bluetooth Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type TxRx Only
RF Family/Standard Bluetooth
Protocol Bluetooth v4.1
Modulation GFSK, GMSK
Frequency 2.4GHz
Data Rate (Maximum) 4Mbps
Power - Output 12dBm
Sensitivity -95dBm
Serial Interfaces I2S, UART
Supply Voltage (V) 2.2V ~ 4.8V
Current - Receiving 40.5mA ~ 41.2mA
Current - Transmitting 40.5mA ~ 41.2mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 76-VQFN Dual Rows, Exposed Pad
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806491-CC2560BRVMR
Ultra Librarian 3D Model Ultra Librarian CC2560BRVMR CAD Model

Description

Texas Instruments CC2560BRVMR Bluetooth Wireless Module

The Texas Instruments CC2560BRVMR is a highly integrated Bluetooth 4.2 compliant wireless module designed for ease of use and rapid deployment into various electronic products. This module is part of Texas Instruments' SimpleLink™ family, which provides robust and reliable wireless communication for embedded applications.

The CC2560BRVMR module is built upon an advanced RF core with performance optimizations for low power consumption and enhanced data rates, making it ideal for battery-powered devices that require long operational lifetimes. Its Bluetooth 4.2 compliance ensures compatibility with a wide range of devices and higher security standards.

Key Features:

  • Bluetooth 4.2 Support: The module supports the latest Bluetooth 4.2 standard, ensuring improved security, faster data transfer rates, and better power efficiency.
  • Enhanced Data Rate (EDR): With EDR support, the CC2560BRVMR can achieve data rates up to 3 Mbps, allowing for quick and efficient communication between devices.
  • Low Energy Consumption: Designed for power-sensitive applications, the module provides excellent battery life through its low energy consumption features.
  • Robust Connection: The CC2560BRVMR ensures a stable and robust wireless connection, which is crucial for critical applications where consistent communication is a must.
  • Compact Form Factor: The module's small footprint allows for integration into space-constrained devices without compromising on functionality.
  • Easy Integration: Texas Instruments provides comprehensive documentation and development tools to facilitate the integration of the CC2560BRVMR into your product designs.

Whether you are developing wearable technology, wireless sensors, or smart home devices, the Texas Instruments CC2560BRVMR Bluetooth module is an excellent choice for reliable wireless connectivity. Its combination of high performance, low power consumption, and ease of integration make it a versatile solution for a wide range of Bluetooth-enabled applications.

Note: Before integrating the CC2560BRVMR into your designs, please consult the full datasheet and product specifications provided by Texas Instruments to ensure compatibility with your application requirements.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6720 $52.0320
15+ $7.1155 $106.7325
22+ $6.8931 $151.6482
30+ $6.6708 $200.1240
39+ $6.4484 $251.4876
52+ $5.7814 $300.6328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,691 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess