The SN74F175NSRG4 is a high-quality integrated circuit from Texas Instruments, designed to provide reliable and efficient performance in a wide range of digital applications. This particular component is a quad D-type flip-flop with clear functionality, making it an essential building block for systems requiring data storage or transfer operations.
Key Features
- Logic Type: D-Type Flip-Flop - The device consists of four flip-flops with single-rail outputs.
- Output Type: Differential - Capable of driving a variety of loads with its differential outputs.
- Function: Master Reset - Features a clear function that resets all flip-flops, ensuring data integrity.
- Number of Elements: 4 - The quad configuration allows for multiple data bits to be processed simultaneously.
- Number of Bits per Element: 1 - Each flip-flop stores one bit of data.
- Supply Voltage Range: 4.5 V to 5.5 V - Compatible with typical 5V systems, providing flexibility in various design specifications.
- Operating Temperature: -40°C to 85°C - Ensures reliable operation in a wide range of environmental conditions.
- Mounting Type: Surface Mount - The package is designed for PCBs with surface-mount technology, facilitating easier manufacturing and miniaturization.
- Package / Case: 16-SOIC - A compact and efficient package that saves space on the circuit board.
Applications
The SN74F175NSRG4 is versatile and can be used in various digital applications such as:
- Data storage systems
- Shift registers
- Counters and dividers
- Memory storage devices
- General-purpose logic applications
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and the SN74F175NSRG4 is no exception. It is designed to meet the stringent requirements of the industrial sector and is manufactured using state-of-the-art technology to ensure high reliability and performance over its lifespan.