EN
  • EN
  • DE

SN74F163N

Part No SN74F163N
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1094937-SN74F163N
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74F163N CAD Model

Description

The SN74F163N from Texas Instruments is a high-performance, synchronous 4-bit binary counter integrated circuit, designed for use in a wide variety of counting applications within digital systems. This device features a fully synchronous internal architecture, which allows for precise counting and timing operations.

Key Features

  • Counting Sequence: The SN74F163N is capable of binary counting, with a count sequence from 0 to 15.
  • Synchronous Operation: All state changes, whether in counting or setup, are initiated by the LOW-to-HIGH transition of the clock input signal.
  • Clear Function: A synchronous clear function is provided, which enables the counter to be cleared during the LOW-to-HIGH clock transition.
  • Parallel Load Capability: The parallel load input allows for the counter to be preset to any desired value at the clock's LOW-to-HIGH transition.
  • Output Capability: Four buffered outputs (Q0 to Q3) provide the binary count in a TTL-compatible level.
  • Cascading Circuits: The SN74F163N can be easily cascaded by feeding the ripple carry output to the enable input of the subsequent counter.
  • Power Consumption: The device operates with a typical power consumption of 80 mW, making it suitable for power-sensitive applications.

Applications

The SN74F163N is designed for a broad range of applications, including:

  • Industrial control systems
  • Instrumentation
  • Process counters
  • Timers
  • Frequency dividers

Technical Specifications

Parameter Value
Supply Voltage (VCC) 4.5V to 5.5V
Operating Temperature 0°C to 70°C
Package Type 16-pin PDIP
Logic Family F
Mounting Type Through Hole

Whether you're developing sophisticated digital systems or simple timers, the SN74F163N offers reliability and precision that engineers and designers can depend on.

You May Also Be Interested in

GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess