EN
  • EN
  • DE

SN74DCT126ANS

Part No SN74DCT126ANS
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1055262-SN74DCT126ANS
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74DCT126ANS CAD Model

Description

The SN74DCT126ANS device from Texas Instruments is a high-performance, quad bus buffer gate featuring non-inverting outputs. Designed to have both 3-state control inputs and outputs, this integrated circuit is part of the DCT series that offers advanced performance in CMOS technology.

Key Features

  • Logic Type: Quad Buffer/Line Driver with 3-State Outputs
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to 85°C
  • Package: 14-Pin SOIC (SN74DCT126ANS)
  • Output Current: High/Low

Performance Benefits

The SN74DCT126ANS is designed for high-capacitive-load drive capability, while providing low-capacitive-load drive to reduce the output transition time. This makes it ideal for driving heavy loads with minimal delay and power consumption. The 3-state outputs can interface with and drive bus lines of the system with ease. When disabled, the outputs do not load the bus.

Applications

With its robust design and advanced technology, the SN74DCT126ANS is suitable for a wide range of applications. It is commonly used in:

  • Bus Interface Buffers
  • Drive Bus Lines
  • Memory Address Drivers
  • Switching Networks
  • Data Communication Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN74DCT126ANS is no exception and offers excellent performance stability across its operating temperature range. It is manufactured to meet or exceed industry standards for quality and reliability, ensuring long-term performance in your electronic systems.

Ordering Information

To order the SN74DCT126ANS or to request samples, visit the Texas Instruments website or contact your local authorized distributor. Ensure you specify the correct package type and operating temperature range to meet your design requirements.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess