EN
  • EN
  • DE

SN74CBTS6800PWR

Part No SN74CBTS6800PWR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 10-BIT FET BUS SWITCH WITH PRECHARGED OUTPUTS AND SCHOTTKY DIODE CLAMPING | IC 10-BIT FET BUS SW 24-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Family Part Number 74CBTS6800
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1254351-SN74CBTS6800PWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CBTS6800PWR CAD Model

Description

The SN74CBTS6800PWR is a high-performance, 10-bit FET bus switch from Texas Instruments, designed to provide superior switching capabilities for a wide range of applications. This integrated circuit is part of the TI's SN74 series, which is known for its robustness and reliability.

Key Features

  • 10-Bit Bus Switch: The SN74CBTS6800PWR features a 10-bit bus switch that allows for simultaneous transmission of multiple data lines, enhancing overall data throughput.
  • 5-Ω Switch Connection: The low on-state resistance of the switch ensures minimal signal distortion and power loss, providing an efficient path for data signals.
  • Low Power Consumption: This device is optimized for low power consumption, making it an ideal choice for power-sensitive applications.
  • Quick Switching: The bus switch boasts fast switching speeds, which is crucial for maintaining high data integrity and reducing latency in communication systems.
  • Wide Operating Voltage Range: It operates over a wide voltage range of 4.5 V to 5.5 V, offering flexibility for various system voltages.

Applications

The SN74CBTS6800PWR is versatile and can be used in a variety of applications, including:

  • High-speed data lines switching
  • Signal gating
  • Bus isolation
  • Backplane switching
  • Hot-swapping applications

Package and Quality

The device comes in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, identified by the PWR suffix, which is suitable for surface-mount technology (SMT). Furthermore, it meets or exceeds the requirements of the Joint Electron Device Engineering Council (JEDEC) standard, ensuring high-quality and reliable operation.

Environmental Compliance

Compliant with RoHS (Restriction of Hazardous Substances), the SN74CBTS6800PWR adheres to environmental standards, reducing the presence of harmful substances in electronic products.

With its advanced features, the SN74CBTS6800PWR from Texas Instruments stands out as a high-quality component for designers looking to incorporate reliable bus switching capabilities into their systems.

You May Also Be Interested in

Holtek
2.4V~12V 0.1uA DIP-18 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.7277
Texas Instruments
PROTOTYPE
Lowest to $0.8732
NXP / Nexperia
DHVQFN-20-EP(2.5x4.5) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $8.1493
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 48-TSSOP
Need more? Email Us
MACOM Technology Solutions
160X160 CROSSPOINT SWITCH 12.5GB
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 1:2 16XQFN
Lowest to $4.3657
ON Semiconductor
IC MULTIPLEXER 2 X 4:1 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess