EN
  • EN
  • DE

SN74CBTS3384DBR

Part No SN74CBTS3384DBR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 5 X 1:1 24SSOP / Bus Switch 5 x 1:1 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBTS
Package Tape & Reel
Product Status Obsolete
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Base Product Number SN74CBT
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -SN74CBTS3384DBRG4,-SN74CBTS3384DBRE4,296-9160-6,296-9160-1,296-9160-6-NDR,296-9160-2,-296-9160-1-ND,-SN74CBTS3384DBRE4-NDR,296-9160-2-NDR,-296-9160-1,-SN74CBTS3384DBRG4-NDR,2156-SN74CBTS3384DBR-TITR,TEXTISSN74CBTS3384DBR,296-9160-1-NDR,-296-9160-1-NDR,-SN74CBTS3384DBR-NDR
Standard Package 2,000
Win Source Part Number 1040149-SN74CBTS3384DBR
Ultra Librarian 3D Model Ultra Librarian SN74CBTS3384DBR CAD Model

Description

Overview of SN74CBTS3384DBR

The SN74CBTS3384DBR is a high-performance, 10-bit FET bus switch from Texas Instruments (TI), designed to provide efficient data path management in applications that demand low on-state resistance and minimal propagation delay. This integrated circuit is particularly suited for switching and isolation of signal paths in computing, networking, and telecommunications equipment.

Key Features

  • Low On-State Resistance: The device features a typical on-state resistance of only 5 ohms, which minimizes signal distortion and power loss, ensuring integrity in signal transmission.
  • High-Speed Switching: With a 0.25 ns max propagation delay, the SN74CBTS3384DBR is optimized for high-speed data transfer, making it ideal for applications that require rapid switching performance.
  • 5-V Tolerant I/O Ports: The device's I/O ports can tolerate a 5-V signal level even when powered down (0 V), providing design flexibility and protection against higher voltage levels.
  • Low Power Consumption: It is designed for low power consumption, with a quiescent current of only 10 µA max, which is beneficial for power-sensitive applications.
  • Bidirectional Data Flow: The SN74CBTS3384DBR supports bidirectional data flow, with the direction controlled by the state of the output-enable (OE) input.

Applications

The versatility of the SN74CBTS3384DBR makes it a suitable choice for a wide range of applications, including:

  • Server and workstation backplanes
  • Signal gating
  • Data acquisition systems
  • Communication switches and routers
  • Peripheral sharing

Product Specifications

The SN74CBTS3384DBR is available in a SSOP (DB) package and is characterized for operation from -40°C to 85°C. It is part of the CBTS family of Texas Instruments, which is known for its high-bandwidth bus switches. The device also provides ESD protection exceeding JESD 22, ensuring reliability and longevity in challenging environments.

Ordering and Packaging

Each order of the SN74CBTS3384DBR comes in tape and reel packaging, facilitating easy handling and integration into automated assembly processes. TI's commitment to quality ensures that each unit meets the highest industry standards for performance and reliability.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess