EN
  • EN
  • DE

SN74CBTLV3857DWR

Part No SN74CBTLV3857DWR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 10 X 1:1 24SOIC / Bus Switch 10 x 1:1 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBTLV
Package Tape & Reel
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number 74CBTLV3857
Other Names 74CBTLV3857DWRE4,296-9147-2,74CBTLV3857DWRE4,74CBTLV3857DWRG4,-296-9147-1,296-9147-1,-296-9147-1R,296-9147-1R,-74CBTLV3857DWRE4,-74CBTLV3857DWRG4,-SN74CBTLV3857DWRR,74CBTLV3857DWRG4,-296-9147-1,-74CBTLV3857DWRE4R,TEXTISSN74CBTLV3857DWR,296-9147-6,296-9147-6R,296-9147-2R,-74CBTLV3857DWRG4R,2156-SN74CBTLV3857DWR
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256656-SN74CBTLV3857DWR
Ultra Librarian 3D Model Ultra Librarian SN74CBTLV3857DWR CAD Model

Description

Overview of SN74CBTLV3857DWR

The SN74CBTLV3857DWR from Texas Instruments is a high-performance, 10-bit FET bus switch with a low ON-state resistance of the switch that allows connections to be made with minimal propagation delay. This component is designed to be used in applications that require the routing of high-speed signals such as bus exchange, switching, and data multiplexing.

Key Features

  • Low ON-State Resistance: The switch's low resistance ensures minimal signal distortion and efficient data transmission, making it ideal for high-speed applications.
  • 10-Bit Bus Switch: With 10 individual switch channels, this device can handle multiple data lines simultaneously, providing versatility in various multiplexing tasks.
  • 5-V Tolerant Inputs: The inputs can tolerate up to 5V even when the device is powered down, offering compatibility with a range of input signal levels.
  • Low Power Consumption: Designed for power-sensitive applications, the device features a low quiescent current.
  • High Bandwidth: The switch's high bandwidth allows signals to pass with minimal delay, which is crucial for maintaining the integrity of high-speed data.

Applications

The SN74CBTLV3857DWR can be utilized in a variety of applications, including:

  • Hot-swapping and hot-docking
  • Signal gating
  • Data switching in servers and routers
  • Bus isolation and exchange in computing environments

Package and Quality

This device is offered in a wide-body SOIC (DWR) package, ensuring it is suitable for surface-mount technology (SMT) and is compatible with standard PCB layouts. Texas Instruments maintains a commitment to high manufacturing standards, ensuring that the SN74CBTLV3857DWR meets rigorous quality and performance criteria.

Conclusion

The SN74CBTLV3857DWR from Texas Instruments represents a reliable and efficient solution for designers looking to improve signal routing with minimal latency and power consumption. Its robust feature set and versatile applications make it a valuable component in any high-speed digital system.

You May Also Be Interested in

Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7805 $50.7325
160+ $0.6405 $102.4800
245+ $0.6204 $151.9980
335+ $0.6004 $201.1340
435+ $0.5804 $252.4740
580+ $0.5204 $301.8320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess