EN
  • EN
  • DE

AP2318GEN-HF

Part No AP2318GEN-HF
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Description Trans MOSFET N-CH 30V 0.5A 3-Pin SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 181413-AP2318GEN-HF
Popularity Low
Supply and Demand Status Balance
Family Name AP2318GEN
Introduction Date August 12, 2012
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AP2318GEN-HF CAD Model

Description

Introducing the AP2318GEN-HF from Diodes Incorporated

The AP2318GEN-HF is a high-performance, P-Channel Enhancement Mode Field Effect Transistor (MOSFET) designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This MOSFET is engineered to deliver efficient power control and conversion in a wide range of electronic applications. It is housed in a robust SOT-23 package, which is known for its small footprint and compatibility with automated assembly processes, making it an excellent choice for space-constrained applications.

The AP2318GEN-HF is characterized by its low on-resistance (RDS(on)), which significantly decreases power losses and improves overall efficiency. This feature, combined with its high current capability, makes the AP2318GEN-HF suitable for load switch and battery protection circuits, as well as power management tasks in portable electronics, consumer electronics, and industrial systems.

One of the key advantages of the AP2318GEN-HF is its ability to operate at a low gate threshold voltage (VGS(th)), enabling it to be driven by logic-level voltages. This characteristic simplifies the design of power control circuits by allowing direct interfacing with microcontrollers and other logic devices. Furthermore, the MOSFET's fast switching speed enhances performance in high-frequency applications.

Diodes Incorporated has also ensured that the AP2318GEN-HF meets the environmental standards of today by offering this product in a Halogen-Free (HF) and RoHS-compliant package. This reflects the company's commitment to reducing the environmental impact of its products and to providing customers with more sustainable options.

In summary, the AP2318GEN-HF from Diodes Incorporated is a versatile and efficient power management solution that offers low on-resistance, high current capability, and logic-level gate drive capability. Its compact SOT-23 package and compliance with environmental standards make it an ideal choice for designers who are looking for a reliable and eco-friendly MOSFET for their next project.

You May Also Be Interested in

G-Switch Technology (Dongguan) Co., Ltd.
Tactile Switch SPST 160gf 1.5mm SMD (SMT) Tab 3.05mm x 2.5mm Surface Mount
Lowest to $0.2560
Cenker Technology Group (Shenzhen) Co., Ltd.
2.2A 2.2uH ±20% 94mΩ 3A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.0241
Marki Microwave
BALH-0006SMG Marki Microwave Signal Conditioning A broadband surface mount balun, hand-tuned for optimal phase and amplitude balance over a 500 kHz to 6 GHz bandwidth. datasheet, inventory, & pricing.
Lowest to $309.6241
Shenzhen Huade co-create Technology Co.,LTD
FFC/FPC Connector 4 Position 1mm Pitch Single-side Contact/Vertical Through Hole -20℃~+85℃
Lowest to $0.2346
EPCOS (TDK)
Need more? Email Us
Huashuo Semiconductor
P-Channel 30V 14A 1.5W Surface Mount SOP-8
Lowest to $0.2552
Shenzhen Hongyuan Precision Equipment Co., Ltd
Tactile Switch SPST 180gf 5mm J-Lead 6mm x 6mm Surface Mount
Lowest to $0.1534
KINGTEK Industrial Co.,LTD
Dip Switch SPST 1 Position Through Hole,9.9x4mm Slide, Rocked
Lowest to $0.1672
AMIS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5789 $63.1560
90+ $1.2959 $116.6310
140+ $1.2555 $175.7700
195+ $1.2139 $236.7105
250+ $1.1735 $293.3750
330+ $1.0522 $347.2260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,950 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess