EN
  • EN
  • DE

SN74CBTLV3857DWG4

Part No SN74CBTLV3857DWG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 10 X 1:1 24SOIC / Bus Switch 10 x 1:1 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBTLV
Product Status Obsolete
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN74CBT
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256658-SN74CBTLV3857DWG4
Ultra Librarian 3D Model Ultra Librarian SN74CBTLV3857DWG4 CAD Model

Description

The SN74CBTLV3857DWG4 is a high-performance, low-voltage 10-bit FET bus switch from Texas Instruments, designed with a focus on providing a seamless and efficient pathway for digital signals in communication and computing applications. This component is part of the CBTLV (Controlled Bandwidth Transceiver Low Voltage) family, which is known for its low-power consumption and high-speed operation.

Key Features

  • Low-Voltage Operation: The SN74CBTLV3857DWG4 operates at a nominal supply voltage of 3.3V, making it suitable for low-voltage applications and ensuring compatibility with contemporary digital systems.
  • Wide Bandwidth: With its broad bandwidth, this switch can handle high-speed data transmission with minimal signal degradation, which is crucial for maintaining data integrity.
  • Low On-State Resistance: The device features a low on-state resistance (ron) which minimizes signal distortion and provides better performance for passing signals through the switch.
  • 10-Bit Bus Switch: The 10 individual switches allow for multiple data lines to be switched simultaneously, offering flexibility in handling complex data paths.
  • Quick Switching: Fast switch times of the device ensure minimal delay in signal propagation, which is essential for high-speed data operations.
  • 5-V Tolerant Inputs: Input ports can tolerate up to 5V, even when the device is powered down, providing design flexibility and protection against higher voltage levels.

Applications

The SN74CBTLV3857DWG4 is designed for a wide range of applications where data integrity and speed are paramount. It is commonly used in:

  • Communication systems such as servers, routers, and network switches.
  • Computing equipment including desktops, laptops, and memory modules.
  • Signal gating, where precise control of signal pathways is required.
  • Data bus management and switching in complex digital systems.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74CBTLV3857DWG4 is no exception. This product is designed to meet the rigorous standards required in professional electronic environments, ensuring consistent performance and longevity in your applications.

You May Also Be Interested in

Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess