EN
  • EN
  • DE

SN74CBTLV3257PW

Part No SN74CBTLV3257PW
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description LOW-VOLTAGE 4-BIT 1-OF-2 FET MULTIPLEXER/DEMULTIPLEXER | IC MUX/DEMUX FET 4B 1OF2 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Multiplexer/Demultiplexer
Independent Circuits 4
Voltage Supply Source Single Supply
Supply Voltage (V) 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number 74CBTLV3257
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 1254339-SN74CBTLV3257PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Wireless, Consumer Electronics, Industrial
Ultra Librarian 3D Model Ultra Librarian SN74CBTLV3257PW CAD Model

Description

SN74CBTLV3257PW: A Low-Voltage Quad FET Bus Switch from Texas Instruments

The SN74CBTLV3257PW is a high-performance integrated circuit designed by Texas Instruments (TI), a leader in semiconductor solutions. This device is a part of the low-voltage family of bus switches that are known for their low on-state resistance and minimal propagation delay. The SN74CBTLV3257PW is particularly suitable for applications where efficient data flow control is required, such as in computing, networking, and communication systems.

With a 2.5-V to 3.3-V operation range, the SN74CBTLV3257PW is optimized for low-voltage applications. It features a quad FET (Field-Effect Transistor) switch configuration, which allows for the connection or isolation of four separate data paths. This makes it an excellent choice for multiplexing and signal gating purposes.

The device comes in a compact TSSOP (Thin Shrink Small Outline Package) with 16 pins, designated by the "PW" suffix in its name. This package is ideal for space-constrained applications, offering a balance between performance and footprint. The SN74CBTLV3257PW provides a bidirectional interface between two ports, with the ability to switch signals with speeds up to the megahertz range, ensuring high-speed data transfer with minimal signal degradation.

Key features of the SN74CBTLV3257PW include:

  • Low on-state resistance, typically around 5 ohms, which reduces power loss and improves efficiency.
  • Minimal propagation delay, enabling high-speed operation without significant time lag in signal transmission.
  • Control inputs compatible with TTL (Transistor-Transistor Logic) levels, ensuring it can be used with a wide range of logic devices.
  • Low power consumption, making it suitable for battery-operated and power-sensitive applications.
  • Latch-up performance that exceeds 100 mA per JESD 78, Class II, providing robustness against latch-up phenomena.

The SN74CBTLV3257PW is designed with the quality and reliability that are synonymous with Texas Instruments' products. Whether you're designing a new system or upgrading an existing one, this bus switch promises to deliver high efficiency, speed, and performance, making it an indispensable component in modern electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3821 $51.5835
280+ $0.3579 $100.2120
435+ $0.3458 $150.4230
625+ $0.3216 $201.0000
810+ $0.3095 $250.6950
1,010+ $0.2975 $300.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 456,120 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess