EN
  • EN
  • DE

SN74CBTLV3253DGVR

Part No SN74CBTLV3253DGVR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description LOW-VOLTAGE DUAL 1-OF-4 FET MULTIPLEXER/DEMULTIPLEXER | IC FET MUX/DEMUX DUAL 16TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TFSOP
Supplier Device Package 16-TVSOP
Family Part Number 74CBTLV3253
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1254334-SN74CBTLV3253DGVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74CBTLV3253DGVR CAD Model

Description

SN74CBTLV3253DGVR Dual 1-of-4 FET Multiplexer/Demultiplexer by Texas Instruments

The SN74CBTLV3253DGVR from Texas Instruments is a high-performance integrated circuit designed to function as a dual 1-of-4 FET multiplexer/demultiplexer. This versatile component is an essential building block in modern electronic systems, offering a flexible solution for routing digital signals in applications such as data bus switching, signal gating, and communication devices.

Key Features:

  • Low Voltage Operation: The device operates at a 2.5V to 3.3V VCC range, making it suitable for low-voltage applications and ensuring compatibility with a variety of modern digital systems.
  • High Bandwidth: With a bandwidth of up to 240 MHz, the SN74CBTLV3253DGVR is capable of handling high-speed data transmission, ensuring minimal signal delay and high data integrity.
  • Low On-State Resistance: The device features a low on-state resistance (ron) that typically ranges from 5 Ω to 10 Ω, providing efficient signal transmission with minimal loss.
  • Bi-Directional Operation: Its bi-directional data flow support with near-zero propagation delay allows for versatile signal routing options in both directions.
  • Multiple Configuration Options: The dual 1-of-4 configuration enables users to select between multiple input and output combinations, offering flexibility in signal routing and data management.
  • Low Power Consumption: The SN74CBTLV3253DGVR is designed for low power consumption, making it an ideal choice for battery-powered and portable devices.
  • Space-Saving Design: Housed in a compact TVSOP (Thin Shrink Small Outline Package), the device saves valuable board space, which is crucial for high-density electronic designs.

Applications:

The SN74CBTLV3253DGVR is suited for a wide range of applications, including:

  • Signal routing in multiplexed data paths
  • Switching in networking equipment such as routers and switches
  • Interface bridging in computing and storage systems
  • Functioning as a bus switch in servers and data centers

With its combination of high-speed performance, low power consumption, and flexible signal routing capabilities, the SN74CBTLV3253DGVR is an excellent choice for designers looking to optimize their digital systems for efficiency and performance.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4626 $50.8860
265+ $0.3796 $100.5940
410+ $0.3678 $150.7980
565+ $0.3559 $201.0835
730+ $0.3440 $251.1200
975+ $0.3084 $300.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,825 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess