EN
  • EN
  • DE

SN74ABT646APWRG4

Part No SN74ABT646APWRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 24TSSOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number 74ABT646
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260114-SN74ABT646APWRG4
Ultra Librarian 3D Model Ultra Librarian SN74ABT646APWRG4 CAD Model

Description

Product Overview: SN74ABT646APWRG4 by Texas Instruments

The SN74ABT646APWRG4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is a member of the ABT family, which is known for its advanced bi-CMOS technology, offering a perfect blend of speed and power consumption. The SN74ABT646APWRG4 is an octal transceiver and register that comes with 3-state outputs, making it an ideal choice for bidirectional communication between data buses.

With a wide operating temperature range, the SN74ABT646APWRG4 is suitable for various industrial applications. It operates from a 4.5 V to 5.5 V VCC supply, providing compatibility with standard 5V systems. The device features two separate sections, each with an 8-bit bus transceiver and a D-type flip-flop. The bus transceiver sections provide high-speed data transfer, while the flip-flops can be utilized for temporary data storage, making the SN74ABT646APWRG4 highly versatile for complex data management tasks.

Key features of the SN74ABT646APWRG4 include:

  • High-Speed Data Transfer: The device supports fast data exchange, ensuring efficient communication between buses.
  • Low Power Consumption: ABT technology ensures that the device operates with minimal power draw, making it suitable for power-sensitive applications.
  • 3-State Outputs: This feature allows for connection to multiple devices on a bus without interference, as outputs can be effectively disconnected.
  • Edge-Triggered D-Type Flip-Flops: These provide reliable data storage and synchronization capabilities.
  • Robust Construction: The device is offered in a TSSOP package, which is designed for space-saving and efficient thermal performance.

The SN74ABT646APWRG4 is ideal for interfacing between different digital systems, such as microprocessors, microcontrollers, and other peripheral devices. Its high-speed and low-power features make it particularly well-suited for networking equipment, telecommunications, and data-processing systems that require reliable and efficient bidirectional data flow.

Overall, Texas Instruments' SN74ABT646APWRG4 represents a smart choice for designers looking to implement a robust, high-speed data bus interface with additional storage functionality in their electronic systems.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3351 $51.3722
53+ $1.9160 $101.5480
81+ $1.8562 $150.3522
112+ $1.7963 $201.1856
144+ $1.7364 $250.0416
193+ $1.5568 $300.4624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess