EN
  • EN
  • DE

SN74CBTLV16210

Part No SN74CBTLV16210
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description LOW-VOLTAGE 20-BIT FET BUS SWITCH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1254313-SN74CBTLV16210
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CBTLV16210 CAD Model

Description

Product Overview: SN74CBTLV16210

The SN74CBTLV16210 by Texas Instruments is a high-performance, 16-bit FET bus switch designed to provide efficient, low-power bus exchange or switching with a minimal propagation delay. This component is part of Texas Instruments' Low-Voltage BiCMOS technology, which is known for combining the benefits of CMOS with bipolar transistors to achieve operating speeds similar to bipolar with the low power consumption of CMOS.

The SN74CBTLV16210 is characterized by its 3.3-V operation, making it compatible with lower voltage systems and ideal for interfacing with modern microprocessors and digital signal processors. The device features a 16-bit bus switch with a 5-ohm switch connection between two ports. This low on-state resistance of the switch ensures minimal signal distortion and provides a direct path for high-speed signals.

Key features of the SN74CBTLV16210 include:

  • Low On-State Resistance: The device provides a low on-state resistance, typically around 5 ohms, which allows for minimal signal interference and higher data throughput.
  • Low Power Consumption: With its BiCMOS technology, the switch operates with very low quiescent power, making it suitable for power-sensitive applications.
  • Quick Switching: The device's switch speeds are suitable for high-performance computing and networking applications, where rapid signal routing is essential.
  • Wide Operating Temperature Range: The SN74CBTLV16210 can operate over a wide temperature range, making it reliable for use in various environmental conditions.
  • 5-V Tolerant Inputs: The inputs can tolerate up to 5V, even when the device is powered down, offering design flexibility and protection against higher voltage levels.

Applications for the SN74CBTLV16210 are diverse and include memory interleaving, signal gating, data switching, and bus isolation in systems ranging from personal computers to data communication equipment. Its small package options and the ability to reduce signal loading make it an excellent choice for space-constrained applications.

Overall, the SN74CBTLV16210 from Texas Instruments stands out as a reliable and efficient solution for modern electronic designs requiring high-speed switching with low power dissipation.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0268 $50.2680
25+ $4.1246 $103.1150
38+ $3.9957 $151.8366
52+ $3.8668 $201.0736
67+ $3.7379 $250.4393
90+ $3.3512 $301.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess