EN
  • EN
  • DE

SN74CBTK16245DGVR

Part No SN74CBTK16245DGVR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 8 X 1:1 48TVSOP / Bus Switch 8 x 1:1 48-TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBTK
Product Status Obsolete
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 48-TVSOP
Base Product Number SN74CBT
Other Names -SN74CBTK16245DGVRR,-74CBTK16245DGVRE4R,296-6489-2R,2156-SN74CBTK16245DGVR-TITR,296-6489-1,-296-6489-1R,296-6489-2,296-6489-6,-74CBTK16245DGVRE4,-296-6489-1,-296-6489-1,296-6489-1R,-74CBTK16245DGVRG4,296-6489-6R,-74CBTK16245DGVRG4R,TEXTISSN74CBTK16245DGVR
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256673-SN74CBTK16245DGVR
Ultra Librarian 3D Model Ultra Librarian SN74CBTK16245DGVR CAD Model

Description

Product Overview: SN74CBTK16245DGVR from Texas Instruments

The SN74CBTK16245DGVR is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a global leader in semiconductor technology. This device belongs to TI's range of bus switches, specifically crafted to provide high-speed switching with low on-state resistance, making it an ideal choice for various applications that require efficient data flow and signal routing.

Key Features

  • Bus Switch Type: 16-Bit FET
  • Logic Family: CBTK
  • Logic Type: CMOS
  • Supply Voltage Range: 4.5V to 5.5V
  • On-State Resistance: Typically 5Ω
  • Operating Temperature Range: -40°C to 85°C
  • Package: TVSOP (Thin Very Small Outline Package) with 24 pins
  • Mounting Type: Surface Mount

Performance and Applications

The SN74CBTK16245DGVR is particularly noted for its low on-state resistance, which minimizes signal distortion and ensures high-quality data transmission. The device operates over a wide voltage range and can handle continuous current up to 128 mA per channel. This feature, combined with a broad operating temperature range, makes it highly robust and suitable for demanding environments.

With its 16-bit bus switch configuration, the SN74CBTK16245DGVR can be used to switch data lines in various applications, including computing, networking, and telecommunications. It is also widely used in systems that require multiplexing and demultiplexing of digital signals, as well as in the extension and isolation of bus lines when needed.

Quality and Reliability

As with all Texas Instruments products, the SN74CBTK16245DGVR is designed to meet high standards of quality and reliability. It is RoHS compliant, ensuring adherence to the latest environmental standards and regulations. Texas Instruments provides comprehensive technical support, including detailed datasheets, application notes, and design resources to assist engineers in integrating this device into their designs effectively.

Whether you're designing a complex digital system or looking for a reliable switch for your bus lines, the SN74CBTK16245DGVR offers the performance and quality that professionals have come to expect from Texas Instruments.

You May Also Be Interested in

Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5340 $52.2720
19+ $5.3612 $101.8628
29+ $5.1937 $150.6173
40+ $5.0261 $201.0440
52+ $4.8586 $252.6472
69+ $4.3560 $300.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,360 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess